EN
  • EN
  • DE

DSC613PE1A-01CKT

Part No DSC613PE1A-01CKT
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344298-DSC613PE1A-01CKT
Ultra Librarian 3D Model Ultra Librarian DSC613PE1A-01CKT CAD Model

Description

Microchip Technology's DSC613PE1A-01CKT: A Compact and Versatile Clock Generator

The DSC613PE1A-01CKT is a cutting-edge clock generator from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This device offers a flexible solution for your timing requirements, incorporating a low-power and compact design with the capability to generate multiple output frequencies.

Key Features and Benefits

  • Multiple Outputs: The DSC613PE1A-01CKT can generate up to three different output frequencies, making it a versatile choice for systems requiring multiple clock domains.
  • Low Power Consumption: Designed with power efficiency in mind, this clock generator minimizes energy usage, which is crucial for battery-powered and energy-sensitive applications.
  • No External Components Required: This device integrates an on-chip loop filter and other necessary components, which eliminates the need for external components and simplifies the design process.
  • Wide Frequency Range: It supports a broad frequency range, providing the flexibility to work with various peripherals and processors.
  • Programmable: The DSC613PE1A-01CKT allows for easy programming of output frequencies, enabling customization for specific application needs without the need for external programming devices.
  • Stable and Reliable: With excellent phase jitter performance, it ensures stable and reliable operation, which is essential for applications that cannot tolerate timing inaccuracies.

Applications

The DSC613PE1A-01CKT is ideally suited for a range of applications, including but not limited to:

  • Consumer electronics such as wearables and smart home devices
  • Industrial automation and control systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Internet of Things (IoT) devices

With its compact size, the DSC613PE1A-01CKT is particularly beneficial for designs where board space is at a premium. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems, making it an excellent choice for designers looking to streamline their product development with a reliable clock generation solution.

Microchip Technology's commitment to quality is evident in the DSC613PE1A-01CKT, offering designers a high-performance clock generator that delivers both efficiency and flexibility.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess