EN
  • EN
  • DE

SN74AC564DBR

Part No SN74AC564DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Manufacturer Texas Instruments
Series 74AC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name 74AC564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74AC564DBRE4, SN74AC564DBRE4-ND, SN74AC564DBRG4, SN74AC564DBRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934503-SN74AC564DBR
Ultra Librarian 3D Model Ultra Librarian SN74AC564DBR CAD Model

Description

SN74AC564DBR Octal D-Type Edge-Triggered Flip-Flop

The SN74AC564DBR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop with a clear function, designed to be used in a wide array of applications ranging from data storage, transfer to system control. This integrated circuit is part of the 74AC series, which is recognized for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

The device features eight D-type flip-flops with direct clear inputs. Each flip-flop is edge-triggered, meaning that the data on the input is transferred to the output only on the rising edge of the clock pulse, providing precise control of the output state. The clear function is synchronous and allows the user to reset all flip-flops to the low state when a high logic level is applied to the clear pin, ensuring that the system can be quickly initialized or reset as needed.

With a wide operating voltage range from 2V to 6V, the SN74AC564DBR offers flexibility for interfacing with both 5V and 3.3V logic levels, making it suitable for mixed-voltage environments. The device also features a high drive capability, with outputs capable of sourcing or sinking 24mA, which is ideal for driving high-capacity loads or for bus-structured applications.

The SN74AC564DBR comes in a DBR package, which is a 20-pin SSOP (Shrink Small-Outline Package) that offers a reduced footprint on PCBs (Printed Circuit Boards), making it an excellent choice for space-constrained applications. The package is also characterized by its robustness and reliability, ensuring stable performance in a variety of operating conditions.

For designers and engineers looking for a dependable solution for their digital logic needs, the SN74AC564DBR from Texas Instruments stands out with its high-speed performance, wide voltage range compatibility, and ease of use. Whether it's being used in microprocessor systems, computer servers, or complex data processing units, this flip-flop IC is engineered to deliver consistent and reliable results.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess