EN
  • EN
  • DE

MC9328MXLCVM15R2

Part No MC9328MXLCVM15R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MXL 150MHZ 256MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM920T Microprocessor IC series 1 Core, 32-Bit 150MHz
Manufacturer NXP
Series i.MXL
Package Reel - TR
Part Status Obsolete
Core Processor ARM920T
Speed 150MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 256-LFBGA
Family Name MC932
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MC9328MXLCVM15R2-ND, 2832-MC9328MXLCVM15R2, 935309388518
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883856-MC9328MXLCVM15R2
Ultra Librarian 3D Model Ultra Librarian MC9328MXLCVM15R2 CAD Model

Description

The NXP MC9328MXLCVM15R2 is a high-performance microprocessor designed to meet the rigorous demands of modern embedded applications. This advanced chip is part of NXP's i.MX applications processors family, which is renowned for its integration, power efficiency, and processing capabilities. The MC9328MXLCVM15R2 is particularly suited for multimedia applications, offering a rich set of features that enable it to drive user interfaces, audio, and video functionalities with ease.

Key Features:

  • Core: The processor is built around the ARM926EJ-S core, which operates at a speed of up to 266 MHz, providing a robust platform for running complex operating systems and applications.
  • Memory: It comes with integrated memory interfaces that support a variety of memory types, including SDRAM, MMC, and SD cards, ensuring ample storage and efficient data access.
  • Graphics: With an embedded graphics controller, the MC9328MXLCVM15R2 facilitates smooth rendering of 2D and 3D graphics, making it ideal for graphical user interfaces.
  • Connectivity: The processor includes a range of connectivity options such as USB, UART, I2C, SPI, and PCS interfaces, allowing for versatile peripheral integration and communication capabilities.
  • Power Management: It features an advanced power management unit that minimizes power consumption during idle or active states, extending battery life for portable devices.

Applications:

The NXP MC9328MXLCVM15R2 processor is designed for a diverse array of applications. It is particularly adept in sectors such as:

  • Portable and wearable devices
  • Automotive infotainment systems
  • Industrial control systems
  • Smart home automation
  • Medical equipment

Technical Specifications:

Attribute Details
CPU Core ARM926EJ-S
Max CPU Frequency 266 MHz
Memory Interfaces SDRAM, MMC, SD Card
Graphics Integrated 2D/3D Graphics Controller
Connectivity USB, UART, I2C, SPI, PCS
Power Management Advanced Power Management Unit

The NXP MC9328MXLCVM15R2 is a versatile and powerful solution for a wide range of applications, delivering the performance and features required for today's demanding embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0942 $69.2826
7+ $18.9489 $132.6423
10+ $18.3564 $183.5640
14+ $17.7651 $248.7114
17+ $17.1725 $291.9325
23+ $15.3962 $354.1126
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess