EN
  • EN
  • DE

MC9328MX21CVM

Part No MC9328MX21CVM
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX21 266MHZ 289MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 266MHz 289-PBGA (17x17)
Manufacturer NXP
Series i.MX21
Package Tray
Part Status Not For New Designs
Core Processor ARM926EJ-S
Speed 266MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 289-LFBGA
Case / Package 289-PBGA (17x17)
Family Name MC9328MX21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883854-MC9328MX21CVM
Ultra Librarian 3D Model Ultra Librarian MC9328MX21CVM CAD Model

Description

Product Overview: NXP MC9328MX21CVM

The NXP MC9328MX21CVM is a robust and versatile microprocessor designed to offer a balanced performance for embedded applications. This processor is part of NXP's i.MX family, known for its high integration, power efficiency, and optimal processing capability. It is particularly well-suited for multimedia applications, including portable devices such as smart phones, PDAs, and other consumer electronics that require rich graphics and high data processing speeds.

Key Features

  • Core: The MC9328MX21CVM is equipped with an ARM926EJ-S core, which operates at a speed of up to 266 MHz, providing a solid foundation for running complex operations and ensuring smooth multitasking.
  • Memory: It supports a variety of memory interfaces, including SDRAM, MMC/SD, and NAND flash, allowing for flexible storage options to meet the needs of different applications.
  • Graphics: The processor includes an integrated graphics controller that supports a wide range of display types and resolutions, making it ideal for applications that require high-quality visual output.
  • Connectivity: With multiple connectivity options such as USB, I2C, SPI, and UART, the MC9328MX21CVM can easily interface with other peripherals and systems, enhancing its utility in interconnected environments.
  • Power Management: NXP's power management features ensure that the MC9328MX21CVM maintains efficient operation, reducing power consumption and extending battery life in portable devices.

Applications

The NXP MC9328MX21CVM is ideal for a range of applications, particularly where multimedia capabilities are essential. It is commonly used in:

  • Smartphones and PDAs
  • Portable media players
  • Automotive infotainment systems
  • Industrial control systems
  • Medical devices with graphical user interfaces

With its combination of performance, integration, and efficiency, the NXP MC9328MX21CVM stands out as a microprocessor that can drive innovation and enable the development of cutting-edge products in a competitive market.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess