EN
  • EN
  • DE

MC908JL16CDWER

Part No MC908JL16CDWER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series HC08
Package Reel - TR
Part Status Obsolete
Number of I/O 23
Family Name MC908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845427-MC908JL16CDWER
Ultra Librarian 3D Model Ultra Librarian MC908JL16CDWER CAD Model

Description

The NXP MC908JL16CDWER is a high-performance microcontroller designed to cater to a wide range of embedded applications. It is part of NXP's MC9S08 family, which is renowned for its integration, efficiency, and cost-effectiveness. This microcontroller is an ideal choice for designers looking for a device that offers a good balance between processing power and power consumption.

Key Features

  • Core: The device is built around a HCS08 core, which operates at a maximum frequency of 16 MHz, providing a robust platform for executing complex algorithms and processing tasks efficiently.
  • Flash Memory: It comes equipped with 16 KB of on-chip flash memory, which is ideal for storing application code and data without the need for external memory components.
  • RAM: The microcontroller includes 1 KB of RAM, offering ample space for temporary data storage and manipulation during operation.
  • I/O Ports: Multiple input/output ports are available, enabling the microcontroller to interface with a variety of peripherals and sensors, thus enhancing its versatility in different application scenarios.
  • Power Efficiency: Designed with power efficiency in mind, the MC908JL16CDWER features several power-saving modes, making it suitable for battery-powered and portable devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to convert analog signals into digital data, facilitating the use in applications requiring sensor data acquisition.
  • Temperature Range: The device operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: The MC908JL16CDWER is available in a 28-SOIC package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the NXP MC908JL16CDWER makes it suitable for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Control Systems
  • Industrial Automation
  • Home Automation and Security Systems
  • Medical Devices
  • Personal Electronics

Conclusion

With its robust feature set and flexible I/O options, the NXP MC908JL16CDWER microcontroller stands out as a highly capable component for designers and engineers looking to develop sophisticated and power-conscious embedded systems. Its integration of essential peripherals and memory, coupled with the reliability of the NXP brand, makes this microcontroller a smart choice for a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess