The Molex 52465-1271 is a 12-circuit MicroClasp Wire-to-Board Header. This connector is designed for applications requiring a secure and reliable connection in a compact form factor. The MicroClasp series from Molex is known for its positive locking feature and space-saving design. Molex is a well-known manufacturer of connectors and interconnect solutions.
Applications
- Consumer electronics
- Industrial automation
- Robotics
- Medical equipment
- Networking devices
- Automotive applications
Features
- Positive locking mechanism
- 2.00mm pitch
- Surface mountable
- Compact design
- High-temperature thermoplastic housing
- RoHS compliant
Benefits
- Ensures a secure and reliable connection, preventing accidental disconnections
- Saves space on the PCB, allowing for higher density designs
- Suitable for automated assembly processes
- Withstands high temperatures during reflow soldering
- Meets environmental compliance standards
Additional Details
The 52465-1271 header is made from high-temperature thermoplastic, making it suitable for reflow soldering processes. It has a 2.00mm pitch and 12 circuits. The positive locking feature provides an audible click to confirm a secure connection. It is designed to mate with Molex MicroClasp crimp terminals and housings. The connector supports a wire range of 24-32 AWG. Proper crimping tools and techniques should be used to ensure reliable wire termination. Molex provides detailed specifications, application notes, and tooling information for this connector. This connector is commonly used in applications where space is limited and a secure connection is required. The operating temperature range is typically -40°C to +105°C.