EN
  • EN
  • DE

MC908AZ60ACFUE

Part No MC908AZ60ACFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8.4MHz
Number of I/O 52
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 15x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFP (14x14)
Win Source Part Number 1074174-MC908AZ60ACFUE
Family Name MC908AZ60
Introduction Date February 10, 2005
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC908AZ60ACFUE CAD Model

Description

Introducing the NXP MC908AZ60ACFUE Microcontroller

The NXP MC908AZ60ACFUE is a robust 8-bit microcontroller designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is part of NXP's esteemed HCS08 family, known for its powerful features and reliability in various complex electronic systems.

Core Features

  • Advanced CPU: At the heart of the MC908AZ60ACFUE lies an HC08 central processing unit, which offers efficient processing capabilities with a maximum CPU frequency of 8 MHz. This ensures swift execution of instructions, making it suitable for time-critical tasks.
  • Memory: The device comes with a generous 60KB of flash memory, providing ample space for application code storage, and 2KB of RAM for smooth execution of operations.
  • Robust I/O Options: It includes numerous input/output options, including 54 general-purpose I/O pins, which provide the flexibility to handle various peripherals and user interfaces.
  • Integrated Peripherals: The microcontroller is equipped with diverse on-chip peripherals, such as an 8-channel, 10-bit analog-to-digital converter (ADC), two serial communications interfaces (SCI), and a serial peripheral interface (SPI). These built-in features facilitate a wide range of functionalities without the need for external components.
  • Operating Voltage: The MC908AZ60ACFUE operates within a voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring energy efficiency.

Reliability and Durability

Designed for harsh environments, the MC908AZ60ACFUE can operate within a temperature range of -40°C to 125°C, making it exceptionally reliable in extreme conditions. Its robust design is further supported by features like low-voltage detection, watchdog timer, and a clock monitor, which contribute to system stability and safety.

Applications

The versatility of the NXP MC908AZ60ACFUE makes it ideal for a broad spectrum of applications. It is particularly well-suited for automotive control systems, such as engine management and body electronics. Additionally, its robust feature set is perfect for industrial control systems, home appliances, and consumer electronics where reliability and performance are paramount.

Overall, the NXP MC908AZ60ACFUE microcontroller is a powerful and reliable solution for designers and engineers looking to push the boundaries of what's possible with 8-bit microcontroller technology.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.4097 $50.4097
3+ $41.3618 $124.0854
4+ $40.0693 $160.2772
6+ $38.7767 $232.6602
7+ $37.4842 $262.3894
9+ $33.6065 $302.4585
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess