EN
  • EN
  • DE

MC908AZ32AVFUE

Part No MC908AZ32AVFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 32KB Flash 5V Automotive 64-Pin PQFP Tray / IC MCU 8BIT 32KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 15x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-QFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 788046-MC908AZ32AVFUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908
Introduction Date March 05, 2005
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908AZ32AVFUE CAD Model

Description

Introducing the NXP MC908AZ32AVFUE, a robust and versatile 8-bit microcontroller designed to cater to a broad range of applications. This powerful MCU is built on NXP's high-density, non-volatile memory technology, offering a perfect blend of processing capability and energy efficiency, making it ideal for embedded control systems.

Key Features:

  • CPU: 8-bit HC08 central processing unit, providing a solid foundation for simple to moderately complex tasks.
  • Memory: Features 32KB of flash memory, ensuring ample space for program storage, along with 1KB of RAM for efficient data handling.
  • Speed: With a maximum CPU frequency of 8 MHz, it delivers performance that can meet the demands of a wide array of time-sensitive applications.
  • Operating Voltage: Supports a range of 2.7V to 5.5V, offering flexibility in various power supply conditions.
  • I/O Pins: Equipped with multiple general-purpose input/output pins for interfacing with external peripherals and devices.
  • Timers: Includes an 8-channel, 16-bit timer system for precise event management and pulse width modulation (PWM) capabilities.
  • Communication Interfaces: Comes with a serial communications interface (SCI) and a serial peripheral interface (SPI) for easy data transfer and peripheral connectivity.
  • Analog-to-Digital Converter: Integrated 10-bit ADC with multiple channels, enabling the microcontroller to interface with analog sensors and devices.
  • Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.
  • Packaging: Available in a compact 48-pin QFP package, optimizing board space without compromising on functionality.

Applications:

The NXP MC908AZ32AVFUE is engineered for a diverse set of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and smart sensing solutions. Its rich feature set and adaptability make it an excellent choice for designers looking for a reliable microcontroller that can deliver consistent performance across a variety of challenging use cases.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8307 $65.4921
7+ $17.9129 $125.3903
10+ $17.3527 $173.5270
14+ $16.7937 $235.1118
18+ $16.2335 $292.2030
24+ $14.5542 $349.3008
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess