EN
  • EN
  • DE

TSB43AA82APGE

Part No TSB43AA82APGE
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY LINK LAYR HP 2PRT 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394a-2000
Supply Voltage - Operating 3.3V
Case / Package 144-LQFP (20x20)
Win Source Part Number 137191-TSB43AA82APGE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB43AA82APGE CAD Model

Description

The TSB43AA82APGE is a high-performance integrated circuit from Texas Instruments designed for applications requiring IEEE 1394a-2000 standard-compliant connectivity, commonly referred to as FireWire® or i.LINK®. This innovative product is a two-port cable transceiver/arbiter that operates at 100M bits/s, 200M bits/s, and 400M bits/s, making it suitable for a wide range of applications in consumer electronics, computing, and industrial markets.

The TSB43AA82APGE incorporates all the necessary features to provide a complete solution for managing physical layer data transmission and arbitration within a FireWire network. The device is designed to interface seamlessly with link-layer controllers, offering a robust and straightforward design experience for product developers.

Key Features:

  • Compliant with IEEE 1394a-2000 standard and P1394a Supplement 4.0
  • Supports data transfer rates of 100M bits/s, 200M bits/s, and 400M bits/s
  • Two fully compliant cable ports with integrated 400M bits/s physical layer
  • On-chip arbitration and data/control strobe generation
  • Programmable power-down feature for power management
  • High-performance signal quality for extended cable length support
  • 3.3V operation with 5V tolerant inputs

The TSB43AA82APGE also boasts an advanced power management system, which includes a programmable power-down feature that significantly reduces power consumption when the device is not in active use. This feature is particularly beneficial for battery-operated devices where power efficiency is critical.

The robust signal quality and support for extended cable lengths allow for greater flexibility in system design. This makes the TSB43AA82APGE an ideal choice for a wide array of applications, including digital video cameras, video editing systems, set-top boxes, and high-speed external storage solutions, among others.

With its commitment to reliability and performance, the TSB43AA82APGE from Texas Instruments is a superior choice for designers looking to implement FireWire connectivity in their products. Its integration of key features and compliance with industry standards ensure that it can meet the demands of high-speed data transfer in today's fast-paced technological landscape.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6992 $68.0976
6+ $18.6250 $111.7500
9+ $18.0429 $162.3861
12+ $17.4609 $209.5308
15+ $16.8789 $253.1835
20+ $15.1328 $302.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess