EN
  • EN
  • DE

MC8640THJ1250HE

Part No MC8640THJ1250HE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.25GHZ 994FCCBGA / PowerPC e600 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 994-FCCBGA (33x33)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC86xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e600
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.25GHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 994-BCBGA, FCCBGA
Supplier Device Package 994-FCCBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Base Product Number MC8640THJ1250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names 935343662557
Standard Package 24
Win Source Part Number 1189665-MC8640THJ1250HE
Ultra Librarian 3D Model Ultra Librarian MC8640THJ1250HE CAD Model

Description

The NXP MC8640THJ1250HE is a high-performance, dual-core PowerPC microprocessor designed to meet the demanding needs of embedded computing applications. This advanced processor is part of the QorIQ P4 series and is built on Power Architecture technology, renowned for its exceptional speed, efficiency, and reliability.

With its dual e600 cores running at a speed of 1.25GHz, the MC8640THJ1250HE is capable of delivering impressive computing power for a wide range of applications, from networking and telecommunications to industrial control and aerospace systems. Each core integrates a high-performance floating-point unit (FPU) and a large L2 cache, which greatly enhances the overall processing capabilities and throughput.

The processor is equipped with an integrated memory controller that supports DDR2 and DDR3 memory, providing flexibility in system design and ensuring fast data access. Furthermore, the MC8640THJ1250HE includes a wealth of high-speed connectivity options, including multiple Gigabit Ethernet ports, PCI Express lanes, and Serial RapidIO interfaces. These features enable the processor to handle intensive data traffic and connect seamlessly with a variety of peripherals and other system components.

The NXP MC8640THJ1250HE also emphasizes power efficiency and thermal management. Advanced power-saving features are integrated into the processor, allowing for reduced power consumption without sacrificing performance. This makes it an ideal choice for applications where energy efficiency is critical, such as in environmentally sensitive deployments or in systems with strict thermal constraints.

Security is another cornerstone of the MC8640THJ1250HE, offering advanced encryption and secure boot capabilities to ensure data integrity and protection against unauthorized access. This level of security is vital for applications that handle sensitive information or operate in potentially vulnerable environments.

In summary, the NXP MC8640THJ1250HE is a robust and versatile processor that provides a perfect balance between performance, connectivity, power efficiency, and security. It is engineered to drive the next generation of embedded systems with its cutting-edge features and reliable Power Architecture foundation.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,158.3289 $1,158.3289
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess