EN
  • EN
  • DE

LS2044ASE7QQB

Part No LS2044ASE7QQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 1.6GHZ 1292FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.6GHz 1292-FCPBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.6GHz
RAM Controllers DDR4
Graphics Acceleration No
Ethernet 10GbE (8) , 1GbE (16) , 2.5GbE (1)
SATA SATA 6Gbps (2)
USB USB 3.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 1292-BBGA, FCBGA
Supplier Device Package 1292-FCPBGA (37.5x37.5)
Additional Interfaces eMMC/SD/SDIO, I²C, PCIe, SPI, UART
Base Product Number LS2044
Standard Package 21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1346050-LS2044ASE7QQB
Ultra Librarian 3D Model Ultra Librarian LS2044ASE7QQB CAD Model

Description

The NXP LS2044ASE7QQB is a high-performance, power-efficient processor designed to meet the needs of next-generation networking and industrial applications. This product is part of NXP's QorIQ Layerscape series, which is renowned for its advanced data path and security features, making it an ideal choice for a wide range of applications, including edge computing, network routing, and industrial control systems.

Key Features

  • Core Architecture: The LS2044ASE7QQB is built on the ARM Cortex-A57 architecture, featuring four cores that deliver robust processing capabilities for complex tasks.
  • High-Speed Connectivity: With integrated support for 10 Gigabit Ethernet, this processor ensures rapid data transfer rates, which are essential for high-speed networking applications.
  • Advanced Security: Security is a top priority in the design of the LS2044ASE7QQB, with features such as secure boot, encryption, and secure debugging to protect sensitive data.
  • Power Efficiency: Despite its powerful performance, the processor is designed with energy efficiency in mind, making it suitable for applications where power consumption is a critical consideration.

Applications

The versatility of the NXP LS2044ASE7QQB allows it to be used in a variety of applications. Here are some examples:

  • Enterprise and service provider networking equipment such as routers, switches, and security appliances.
  • Industrial control and automation systems requiring high data throughput and secure operation.
  • Edge computing nodes where local processing of data is required to reduce latency and bandwidth usage.
  • Any application that demands high-performance packet processing, data analysis, and real-time response.

Technical Specifications

Parameter Value
CPU Cores 4x ARM Cortex-A57
Networking Interfaces 10 GbE
Security Features Secure Boot, Encryption, Secure Debug
Power Consumption Low Power Design

In conclusion, the NXP LS2044ASE7QQB processor is a sophisticated component that offers a balance of performance, connectivity, security, and power efficiency, making it an excellent choice for a wide array of demanding applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess