EN
  • EN
  • DE

MC7448HX1700LD

Part No MC7448HX1700LD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU PowerPC MPC74xx Processor RISC 32bit 90nm 1.7GHz 1.5V/1.8V/2.5V 360-Pin FCCBGA Tray / IC MPU MPC74XX 1.7GHZ 360FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC74xx
Packaging Tray
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.7GHz
Co-Processors/DSP Multimedia; SIMD
Graphics Acceleration No
Voltage - I/O 1.5V, 1.8V, 2.5V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Manufacturer Package 360-FCCBGA (25x25)
Win Source Part Number 787935-MC7448HX1700LD
Popularity Medium
Supply and Demand Status Limited
Family Name MC7448
Introduction Date October 04, 2006
ECCN 3A991.a.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC7448HX1700LD CAD Model

Description

The MC7448HX1700LD is a high-performance microprocessor from NXP Semiconductors, renowned for its robust computing capabilities and efficiency. Designed with advanced PowerPC architecture, this processor is tailored for demanding applications across various sectors, including networking, telecommunications, and embedded computing.

Key Features

  • Clock Speed: The processor operates at a high clock speed of 1.7 GHz, enabling swift data processing and task execution.
  • Core: With a single-core configuration, it provides a solid balance between power consumption and performance, making it ideal for applications where a multi-core processor is not necessary.
  • Cache: It features a large L2 cache that helps to speed up data access and improve overall system responsiveness.
  • Technology: Built on a 90nm technology, the MC7448HX1700LD delivers a compact and power-efficient solution.
  • Power Management: This processor includes advanced power management features that help to reduce energy consumption during idle or low-activity periods.

Applications

The MC7448HX1700LD is versatile and can be utilized in a variety of applications:

  • High-end embedded systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Industrial control systems
  • Scientific and medical instrumentation

Connectivity and Expansion

This processor supports a range of connectivity options and expansion capabilities, ensuring easy integration into existing systems and the ability to handle additional peripherals or modules.

Reliability and Support

NXP Semiconductors is committed to providing long-term support and reliability for its products. The MC7448HX1700LD is backed by comprehensive documentation and customer support, ensuring that developers can confidently choose this processor for their critical applications.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Advanced Micro Devices
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess