EN
  • EN
  • DE

MC68VZ328AGR2

Part No MC68VZ328AGR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 33MHZ 144LQFP / FLX68000 Microprocessor IC series 1 Core, 32-Bit 33MHz 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series M683xx
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor FLX68000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 33MHz
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touch Panel
Voltage - I/O 3.0V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Additional Interfaces SPI, UART
Base Product Number MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 500
Win Source Part Number 1077587-MC68VZ328AGR2
Ultra Librarian 3D Model Ultra Librarian MC68VZ328AGR2 CAD Model

Description

The MC68VZ328AGR2 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust design and versatile applications. Crafted to meet the demands of complex embedded systems, this MCU is part of the DragonBall series, which is well-regarded for its integration and efficiency.

Key Features

  • CPU Core: The MC68VZ328AGR2 is built around a powerful 32-bit 68k CPU core, providing a solid foundation for applications that require efficient data processing and control tasks.
  • Clock Speed: With a clock speed that can reach up to 33 MHz, this MCU delivers a balance of power and energy efficiency, making it suitable for battery-powered devices.
  • Memory: It comes equipped with integrated memory features, including a 2 KB SRAM and various memory-mapped registers, which facilitate quick data access and manipulation.
  • I/O Capabilities: The device boasts a range of input/output options, including multiple general-purpose I/O pins that enable it to interface with a wide array of peripherals and sensors.
  • Power Management: The MC68VZ328AGR2 includes an advanced power management module that supports multiple power-saving modes, allowing for the optimization of power consumption based on the operational requirements.

Applications

This MCU is ideal for a variety of applications, particularly those within the industrial, automotive, and consumer electronics sectors. Its robust feature set makes it well-suited for:

  • Portable devices
  • Automotive control systems
  • Industrial automation
  • Smart home applications
  • Embedded control systems

Quality and Reliability

NXP's commitment to quality ensures that the MC68VZ328AGR2 is designed to meet the stringent requirements of modern electronic systems. With its wide operating temperature range and durable construction, this MCU is built to perform reliably in challenging environments.

Conclusion

In summary, the MC68VZ328AGR2 from NXP is a versatile and reliable microcontroller that offers the perfect combination of performance, power efficiency, and integration for a wide range of applications. Its robust architecture and comprehensive feature set make it a go-to choice for engineers and developers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
IBM
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess