EN
  • EN
  • DE

MC68SZ328AVM66

Part No MC68SZ328AVM66
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 66MHZ 196BGA / FLX68000 Microprocessor IC series 1 Core, 32-Bit 66MHz 196-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series M683xx
Package Tray
Product Status Obsolete
Core Processor FLX68000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touch Panel
Voltage - I/O 3.0V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 196-PBGA
Supplier Device Package 196-BGA
Additional Interfaces SPI, UART
Base Product Number MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 189
Win Source Part Number 1025315-MC68SZ328AVM66
Ultra Librarian 3D Model Ultra Librarian MC68SZ328AVM66 CAD Model

Description

The NXP MC68SZ328AVM66 is a high-performance microprocessor that is part of NXP's renowned DragonBall family of processors. This integrated circuit is designed to offer a balanced combination of processing power, energy efficiency, and multimedia capabilities, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • CPU Core: The MC68SZ328AVM66 is built around a powerful ARM architecture, specifically the ARM9 core, which operates at a clock speed of up to 66 MHz. This core provides a solid foundation for running complex computations and managing multiple tasks efficiently.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports virtual memory, enabling the use of modern operating systems and helping with the efficient allocation of memory resources.
  • Integrated Peripherals: This microprocessor comes with a range of on-chip peripherals, including an LCD controller, a touch screen interface, and various communication interfaces such as UART, SPI, and I²C, which simplify the design of user interfaces and enhance connectivity.
  • Power Management: The MC68SZ328AVM66 features advanced power management capabilities that allow for dynamic voltage scaling and power-saving modes, which are critical for battery-powered devices.

Applications:

The versatility of the MC68SZ328AVM66 makes it suitable for a diverse array of applications. These include:

  • Portable consumer electronics, such as PDAs and handheld gaming devices
  • Industrial control systems
  • Medical devices
  • Smart home automation products
  • Automotive infotainment systems

Technical Specifications:

Parameter Value
Clock Speed Up to 66 MHz
Core ARM9
MMU Yes
On-Chip Peripherals LCD, Touch Screen, UART, SPI, I²C
Power Management Advanced with Dynamic Voltage Scaling

In conclusion, the NXP MC68SZ328AVM66 microprocessor is a robust solution for designers looking to develop sophisticated and power-conscious embedded systems with rich user interfaces and versatile connectivity options.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess