EN
  • EN
  • DE

NCP1654BD65R2G

Part No NCP1654BD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Correction Controller 0.075mA 72kHz 8-Pin SOIC N T/R / IC PFC CONTROLLER CCM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 58kHz to 72kHz
Current - Startup 75μA
Supply Voltage - Operating 9 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 024976-NCP1654BD65R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCP1654
Introduction Date March 02, 2007
ECCN EAR99
Country of Origin Japan, Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NCP1654BD65R2G CAD Model

Description

ON Semiconductor NCP1654BD65R2G Power Factor Correction Controller

The ON Semiconductor NCP1654BD65R2G is a cutting-edge power factor correction (PFC) controller designed for the efficient operation of AC-DC power supplies. This integrated circuit is tailored to enhance the power factor of electronic systems, ensuring that they utilize energy more effectively while complying with international power quality standards.

The NCP1654BD65R2G is a versatile component that operates in Continuous Conduction Mode (CCM), which makes it suitable for applications that require a high power factor and low THD (Total Harmonic Distortion). It is commonly utilized in systems such as off-line power adapters, flat-panel television power supplies, and any medium-to-high power AC-DC converters where power efficiency is paramount.

One of the key features of the NCP1654BD65R2G is its ability to integrate the PFC controller with a minimal external component count. This not only simplifies the design process but also helps reduce the overall bill of materials cost. Additionally, the NCP1654BD65R2G boasts a wide operating voltage range, making it adaptable to various power supply specifications and ensuring reliable operation under different electrical conditions.

The device includes numerous protective features to safeguard the power supply system. These include over-voltage protection, under-voltage lockout, and brown-out detection, which contribute to the longevity and reliability of the end application. Furthermore, the NCP1654BD65R2G is designed with an internal startup timer and a soft-start feature to minimize stress on the power supply during the initial power-up sequence.

ON Semiconductor's commitment to environmental sustainability is reflected in the NCP1654BD65R2G's design, which is lead-free and RoHS compliant. This ensures that the product meets global environmental standards and reduces the ecological footprint of the devices it powers.

The NCP1654BD65R2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its efficient design, combined with ON Semiconductor's reputation for quality and reliability, makes the NCP1654BD65R2G a smart choice for designers looking to enhance the power efficiency and performance of their AC-DC power supply solutions.

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3764 $50.8140
325+ $0.3088 $100.3600
505+ $0.2992 $151.0960
695+ $0.2895 $201.2025
895+ $0.2799 $250.5105
1,200+ $0.2509 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess