EN
  • EN
  • DE

MC68MH360AI33L

Part No MC68MH360AI33L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QMC Supplement to MC68360 and MPC860 User’s Manuals | IC MPU M683XX 33MHZ 240FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 33MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 240-BFQFP
Supplier Device Package 240-FQFP (32x32)
Additional Interfaces SCC, SMC, SPI
Family Part Number MC68MH360
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1219074-MC68MH360AI33L
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68MH360AI33L CAD Model

Description

The NXP MC68MH360AI33L is a high-performance microcontroller designed to cater to the demanding needs of embedded systems. Based on the 32-bit 68K/ColdFire V1 core, this microcontroller offers a balanced mix of computing power and energy efficiency, making it an ideal choice for industrial, automotive, and consumer applications where reliability and performance are paramount.

Key Features

  • CPU Core: 32-bit 68K/ColdFire V1, delivering robust processing capabilities.
  • Operating Frequency: Up to 33 MHz, providing a solid foundation for applications requiring quick data processing and real-time operations.
  • On-Chip Memory: Includes a mix of RAM and ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • I/O Capabilities: Equipped with a variety of input/output options, including general-purpose I/Os (GPIOs), timers, and serial communication interfaces, to support a wide range of peripherals and devices.
  • Power Management: Advanced power-saving modes to reduce energy consumption and extend the life of battery-powered devices.
  • Package: Available in a 144-pin Quad Flat Package (QFP), ensuring a compact footprint for space-constrained applications.

Applications

The versatility of the NXP MC68MH360AI33L microcontroller makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive control units
  • Robotics
  • Medical devices
  • Smart home automation
  • Telecommunications infrastructure

Support and Resources

NXP provides comprehensive support for the MC68MH360AI33L, including detailed datasheets, technical documentation, application notes, and software libraries. Developers can also access a wide range of development tools and software development kits (SDKs) to accelerate the design and deployment of systems utilizing this microcontroller.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.7811 $94.7811
2+ $77.7692 $155.5384
3+ $75.3388 $226.0164
4+ $72.9086 $291.6344
5+ $70.4783 $352.3915
6+ $63.1874 $379.1244
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess