EN
  • EN
  • DE

MC68HRC705KJ1CP

Part No MC68HRC705KJ1CP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Migrating from the MC68HC705K1 to the MC68HC705KJ1 | IC MCU 8BIT 1.2KB OTP 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC05
Data Bus Width 8-Bit
Speed 4.2MHz
Peripherals POR, WDT
The number of I/O 14
Program Memory Size 1.2KB (1.2K x 8)
Program Memory Type OTP
Date RAM Size 64 x 8
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number MC68HC705
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1219061-MC68HRC705KJ1CP
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68HRC705KJ1CP CAD Model

Description

The NXP MC68HRC705KJ1CP is a versatile and powerful microcontroller that serves as a crucial component in a wide array of electronic applications. Designed to offer a balance between performance and power consumption, this microcontroller is ideal for designers who require a compact, yet efficient solution for their embedded systems.

Key Features

  • Core: The MC68HRC705KJ1CP is built around a robust 8-bit CPU, providing reliable processing capabilities for a variety of tasks.
  • Memory: It comes with integrated memory options including a 1.2KB of ROM and 64 bytes of RAM, ensuring sufficient space for program execution and data storage.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports are available, offering flexibility in connecting peripherals and interfacing with other components within the system.
  • Timer: An onboard timer module helps in managing time-critical operations, allowing for precise event scheduling and system management.
  • Power Efficiency: Designed with power efficiency in mind, the MC68HRC705KJ1CP is suitable for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Operating Voltage: It operates within a range of 3V to 6V, accommodating various power supply designs and ensuring compatibility with both low- and standard-voltage applications.
  • Temperature Range: The microcontroller is robust and can operate within an industrial temperature range, making it suitable for harsh environments.
  • Packaging: The device is available in a compact 20-pin DIP (Dual In-line Package), which is easy to handle and integrate into printed circuit boards.

Applications

The MC68HRC705KJ1CP is designed for a wide range of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and home automation. Its reliable performance and integrated features make it an excellent choice for developers looking for a microcontroller that can deliver both simplicity and functionality in their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess