EN
  • EN
  • DE

MC68HC908MR8CFA

Part No MC68HC908MR8CFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 8KB Flash 5V Automotive 32-Pin LQFP / IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI
Peripherals LVD, POR, PWM
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787915-MC68HC908MR8CFA
Popularity Medium
Supply and Demand Status Limited
Family Name MC908
Introduction Date January 12, 2002
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908MR8CFA CAD Model

Description

Product Overview: MC68HC908MR8CFA - NXP

The MC68HC908MR8CFA is a robust 8-bit microcontroller from NXP, designed to offer a cost-effective solution for a wide range of applications. This microcontroller is part of the HC08 family, which is well-known for its high performance, versatility, and ease of use. The MC68HC908MR8CFA is particularly suitable for automotive and industrial control systems, consumer electronics, and smart sensors.

Key Features

  • CPU: 8-bit HC08 Central Processing Unit, providing a solid foundation for efficient code execution.
  • Memory: Features 8KB of on-chip FLASH memory, which allows for easy programming and reprogramming during development and in the field.
  • Timers: Includes a versatile timer system with a 16-bit timer/pulse-width modulator (PWM) for accurate event timing and waveform generation.
  • I/O Ports: Boasts multiple input/output ports that provide ample interfacing capabilities with peripherals and other devices.
  • ADC: Equipped with an analog-to-digital converter, enabling the microcontroller to process analog signals for various applications.
  • Power Management: Offers low-power options for energy-sensitive applications, ensuring optimal power consumption in different operating modes.
  • Oscillator: On-chip oscillator with a range of selectable frequencies, reducing the need for external components.
  • Communication: Supports serial communication via SCI (Serial Communication Interface), facilitating easy data exchange with other systems.

Applications

With its robust feature set, the MC68HC908MR8CFA is an excellent choice for applications such as:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart sensing devices
  • Home automation

Quality and Reliability

NXP is committed to delivering high-quality products. The MC68HC908MR8CFA is manufactured with strict quality control processes and is designed to meet the demanding standards of the industry, ensuring reliable performance in a wide array of environments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess