EN
  • EN
  • DE

MC68HC908LJ24CFU

Part No MC68HC908LJ24CFU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 24KB FLASH 64QFP / HC08 series Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) FLASH 64-QFP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tray
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, IRSCI, SPI
Peripherals LCD, LVD, POR, PWM
Number of I/O 40
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 768 x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MC68
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 84
Win Source Part Number 997611-MC68HC908LJ24CFU
Ultra Librarian 3D Model Ultra Librarian MC68HC908LJ24CFU CAD Model

Description

The MC68HC908LJ24CFU is a powerful and versatile 8-bit microcontroller from NXP Semiconductors, designed to offer an optimal balance between performance, power consumption, and cost. Aimed at a wide range of applications, this microcontroller is particularly suited for automotive and industrial control systems, consumer electronics, and smart IoT devices.

Key Features:

  • Core: An efficient HC08 core that operates at a maximum frequency of 8 MHz, providing robust processing capabilities for a variety of tasks.
  • Memory: Equipped with 24 KB of on-chip flash memory, ensuring ample space for application code, and 768 Bytes of RAM for data storage and manipulation.
  • I/O Options: Includes a wide range of input/output options with multiple general-purpose I/O pins for interfacing with external peripherals and sensors.
  • ADC: Features an on-chip analog-to-digital converter (ADC) for interfacing with analog sensors and converting their signals for digital processing.
  • Timers: Comes with versatile timer modules that can be used for event counting, pulse generation, and time-based control operations.
  • Communication Interfaces: Supports various serial communication protocols, including SPI and SCI (Serial Communications Interface), allowing for easy integration into communication networks.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 5.5V, accommodating a variety of power supply scenarios and ensuring energy-efficient operation.
  • Package: Available in a compact 64-pin QFP (Quad Flat Package), making it suitable for space-constrained applications.

Applications:

The MC68HC908LJ24CFU is designed to meet the needs of a diverse array of applications. Its robust feature set makes it an ideal choice for:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Portable instrumentation
  • Remote sensing applications

With its combination of performance, flexibility, and cost-effectiveness, the NXP MC68HC908LJ24CFU microcontroller is a smart choice for developers looking to create advanced and reliable products in a competitive market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess