EN
  • EN
  • DE

MC68HC705SR3CP

Part No MC68HC705SR3CP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC05 CISC 3.75KB EPROM 5V 40-Pin PDIP / IC MCU 8BIT 3.75KB OTP 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC05
Core Size 8-Bit
Speed 4MHz
Peripherals LED, POR
Number of I/O 32
Program Memory Size 3.75KB (3.75K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 787886-MC68HC705SR3CP
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC705SR3
Introduction Date January 03, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC705SR3CP CAD Model

Description

The NXP MC68HC705SR3CP is a powerful and versatile 8-bit microcontroller designed to cater to a wide range of embedded applications. This compact yet robust microcontroller is part of NXP's HC05 family, which is renowned for its high integration, low power consumption, and cost-effectiveness, making it an ideal choice for budget-sensitive projects without compromising on performance.

Key Features

  • Core: The MC68HC705SR3CP is built around an efficient 8-bit HC05 core, providing a solid balance between speed and power efficiency.
  • Memory: It comes equipped with a generous amount of onboard memory, including read-only program memory (ROM) and random access memory (RAM), facilitating complex program execution and data handling.
  • Timers: The microcontroller features multiple timers with versatile functions such as pulse width modulation (PWM) for precise control over motor operations and other time-sensitive tasks.
  • I/O Ports: A variety of input/output ports enable the MC68HC705SR3CP to interface with sensors, actuators, and other peripherals, enhancing its adaptability to different application needs.
  • Low Power Modes: It supports multiple low power modes, allowing for efficient power management to extend battery life in portable devices.
  • Communication Interfaces: The inclusion of serial communication interfaces supports the integration of the microcontroller into complex systems requiring data exchange with other digital components.

Applications

The MC68HC705SR3CP is a versatile component suitable for a diverse range of applications, including but not limited to automotive control systems, consumer electronics, home automation, and industrial control. Its robust feature set ensures that designers can leverage this microcontroller for tasks requiring reliable data processing, user interface management, and real-time control.

Quality and Reliability

NXP is known for its commitment to quality, and the MC68HC705SR3CP is no exception. It is manufactured to meet high industry standards, ensuring reliability and longevity in demanding environments. Whether you're developing a new product or upgrading an existing system, the MC68HC705SR3CP offers a trusted solution for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,522 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess