EN
  • EN
  • DE

CH7013A-TF

Part No CH7013A-TF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820404-CH7013A-TF
Ultra Librarian 3D Model Ultra Librarian CH7013A-TF CAD Model

Description

The CH7013A-TF is a display interface encoder manufactured by Chrontel, Inc. It is designed to convert digital video signals into analog video formats, primarily for display applications. This encoder is commonly used in devices requiring connectivity between digital video sources and analog displays, such as televisions, monitors, and projectors.

Applications

  • Set-top boxes: Converts digital video signals from set-top box processors to analog TV outputs.
  • DVD players: Enables connection of DVD players to older analog displays.
  • Graphics cards: Converts digital display signals to analog VGA or component video outputs.
  • Gaming consoles: Provides analog video output for connection to older televisions.
  • Embedded systems: Integrates into embedded systems requiring analog video display capabilities.

Features

  • Digital to Analog Conversion: Converts digital video input to analog video output (e.g., VGA, component video).
  • High Resolution Support: Supports various display resolutions, including standard definition (SD) and high definition (HD) formats.
  • Integrated DACs: Includes built-in Digital-to-Analog Converters (DACs) for generating analog video signals.
  • Power Management: Features power-saving modes to minimize power consumption.
  • I2C Control Interface: Uses I2C interface for configuration and control.

Benefits

  • Enables Connectivity: Allows connection of digital video sources to analog displays.
  • Cost-Effective Solution: Provides a cost-effective solution for legacy display compatibility.
  • Simplified Design: Simplifies system design with integrated conversion functionality.
  • Power Efficient: Minimizes power consumption in portable and embedded applications.
  • Versatile Application: Suitable for a wide range of video display applications.

Additional Details

The CH7013A-TF supports multiple analog video output formats, including VGA, S-Video, and component video. It typically accepts digital video input in formats such as RGB or YCbCr. The device is configured and controlled via an I2C serial interface. Key specifications include supported resolutions (e.g., up to 1080i), DAC resolution (e.g., 10-bit), and power consumption. The package is typically a small surface-mount package such as a TQFP. Further details on the specific supported resolutions, voltage levels, and operating temperatures should be verified in the manufacturer's datasheet.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess