EN
  • EN
  • DE

MC68HC16Z1MAG16

Part No MC68HC16Z1MAG16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU16 series Microcontroller IC 16-Bit 16MHz - ROMless 144-LQFP (20x20)
Manufacturer NXP
Series HC16
Package Tray
Part Status Not For New Designs
Core Processor CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 16
Program Memory Type ROMless
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926204-MC68HC16Z1MAG16
Ultra Librarian 3D Model Ultra Librarian MC68HC16Z1MAG16 CAD Model

Description

Product Overview: MC68HC16Z1MAG16

The MC68HC16Z1MAG16 is a robust microcontroller unit (MCU) designed and manufactured by NXP, a leading semiconductor company. This high-performance 16-bit MCU is based on the CPU16 architecture and is well-suited for a wide range of automotive and industrial applications that require reliable and efficient control operations.

Key Features

  • Core: The MC68HC16Z1MAG16 is built around a CPU16 core, which is a 16-bit microprocessor that provides a balance of processing power and energy efficiency, making it ideal for embedded control systems.
  • Memory: This MCU comes with an integrated 16KB of RAM, ensuring ample space for running complex applications and algorithms. Additionally, it features 256KB of ROM for secure and permanent storage of the device's firmware and essential programs.
  • Clock Speed: The device operates at a maximum clock speed of 16 MHz, delivering swift execution of instructions and allowing for responsive system performance.
  • I/O Ports: It includes multiple input/output ports, providing flexibility in connecting various peripherals and enabling the MCU to interface with other components in a system.
  • Communication Interfaces: Equipped with advanced communication protocols such as SPI (Serial Peripheral Interface) and SCI (Serial Communication Interface), the MC68HC16Z1MAG16 ensures seamless data transfer with other devices.
  • Supply Voltage: The MCU operates within a supply voltage range of 5V, which is standard for many electronic components, ensuring compatibility with a wide array of external circuits.
  • Package: The device comes in a 144-pin QFP (Quad Flat Package), which is known for its space-saving design and reliable connectivity.

Applications

The versatility of the MC68HC16Z1MAG16 makes it suitable for various applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Medical devices
  • Embedded systems

Conclusion

The MC68HC16Z1MAG16 from NXP is a powerful and dependable microcontroller that offers a perfect blend of performance, memory capacity, and peripheral integration for complex and demanding applications. Its robust feature set and versatile communication options make it an ideal choice for designers and engineers looking to develop advanced control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5879 $61.1758
5+ $25.0978 $125.4890
8+ $24.3134 $194.5072
10+ $23.5292 $235.2920
13+ $22.7449 $295.6837
17+ $20.3920 $346.6640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 448 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess