EN
  • EN
  • DE

MC68EN360CAI25L

Part No MC68EN360CAI25L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Up to 32-Bit Data Bus (Dynamic Bus Sizing for 8 and 16 Bits), Up to 32 Address Lines (At Least 28 Always Available) | IC MPU M683XX 25MHZ 240FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 5.0V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 240-BFQFP
Supplier Device Package 240-FQFP (32x32)
Additional Interfaces SCC, SMC, SPI
Family Part Number MC68EN360
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1218921-MC68EN360CAI25L
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68EN360CAI25L CAD Model

Description

The NXP MC68EN360CAI25L is a versatile and powerful integrated microprocessor that serves as a core component for a wide range of embedded systems. This processor is part of the QUICC family (Quad Integrated Communications Controller) and is specifically designed to handle complex data communication tasks with efficiency and reliability.

Key Features

  • CPU Core: Embedded 32-bit EC000 core, which is a derivative of the popular Motorola 68000 architecture, ensuring robust performance for embedded applications.
  • Operating Frequency: The processor operates at a clock speed of 25 MHz, offering a balanced compromise between power consumption and processing capability.
  • Integrated Communications: Features a rich set of communication interfaces including Ethernet, UART, IDMA, and HDLC channels, making it ideal for networking and communication tasks.
  • Memory Management: Comes with an integrated memory controller supporting a variety of memory types such as DRAM, SRAM, and FLASH, facilitating flexible system design and resource management.
  • On-Chip Peripherals: Includes timers, parallel I/O, and system integration modules to further enhance its functionalities and reduce the need for additional external components.
  • Package: Available in a 240-pin QFP (Quad Flat Package), which allows for a compact design footprint and ease of integration into various system architectures.

Applications

The MC68EN360CAI25L is suitable for a broad range of applications, particularly those requiring efficient data processing and communication capabilities. It is commonly used in:

  • Networking equipment such as routers, switches, and gateways
  • Industrial control systems
  • Telecommunications infrastructure
  • Automotive systems
  • Medical equipment

With its robust set of features and communication interfaces, the NXP MC68EN360CAI25L is an ideal choice for designers looking to develop sophisticated and reliable embedded systems. Its legacy architecture, backed by NXP's commitment to quality and support, ensures that this processor will remain a relevant and trusted component in the industry.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Advanced Micro Devices
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,067.1642 $1,067.1642
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess