EN
  • EN
  • DE

MC68EC000EI8

Part No MC68EC000EI8
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 8MHz 5V 68-Pin PLCC Rail / IC MPU M680X0 8MHZ 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tube
Part Status Obsolete(EOL)
Core Processor EC000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 8MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (25x25)
Win Source Part Number 787863-MC68EC000EI8
Popularity Medium
Supply and Demand Status Limited
Family Name MC68EC000
Introduction Date March 26, 2004
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68EC000EI8 CAD Model

Description

The MC68EC000EI8 is a high-performance microprocessor from the reputable semiconductor manufacturer NXP. This processor is a member of the M68000 family, known for its robust architecture and versatility in various computing applications.

Key Features

  • CPU Core: The MC68EC000EI8 is built on the 68k architecture, providing a powerful 32-bit processing capability while maintaining compatibility with 16-bit data buses for a balance of performance and cost.
  • Speed: This processor operates at a clock speed of 8 MHz, delivering efficient processing for embedded systems and low-power applications.
  • Power Supply: It is designed to work with a 5V power supply, ensuring compatibility with legacy systems and ease of integration into existing designs.
  • Package: Encased in a 64-pin PDIP (Plastic Dual In-line Package), the MC68EC000EI8 offers a standard through-hole mounting option, which is ideal for prototyping and manufacturing processes that require manual assembly.

Applications

The MC68EC000EI8 is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Robotics
  • Legacy system maintenance and upgrades

Quality and Reliability

NXP is known for its commitment to quality, and the MC68EC000EI8 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demands of both commercial and industrial environments.

Support and Documentation

Comprehensive technical support is available for the MC68EC000EI8, including detailed datasheets, application notes, and reference designs. This ensures that engineers can take full advantage of the processor's capabilities and integrate it seamlessly into their projects.

Conclusion

With its robust architecture, moderate speed, and versatile applications, the MC68EC000EI8 from NXP stands as a reliable choice for designers looking to leverage the proven 68k architecture. Its compatibility with a range of systems and support for legacy applications make it a valuable component in the semiconductor market.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.7555 $116.7555
2+ $112.9902 $225.9804
3+ $109.2237 $327.6711
4+ $97.9244 $391.6976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,186 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess