EN
  • EN
  • DE

MC35FS6500NAE

Part No MC35FS6500NAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description FS6500 / System Basis Chip PMIC 48-HLQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Applications System Basis Chip
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC35FS6500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13693,MC35FS6500NAE-ND,935360707557
Standard Package 250
Win Source Part Number 1204106-MC35FS6500NAE
Ultra Librarian 3D Model Ultra Librarian MC35FS6500NAE CAD Model

Description

The NXP MC35FS6500NAE is a sophisticated System Basis Chip (SBC) designed to support the demanding requirements of automotive applications. This highly integrated circuit is part of NXP's SBC family, offering a multifunctional solution that combines several features essential for modern automotive electronic control units (ECUs).

Key Features

  • Advanced Power Management: The MC35FS6500NAE provides efficient power supply and power control to the system. It includes a 5V/500mA voltage regulator with low dropout, ensuring stable operation even during fluctuations in the vehicle's power supply.
  • Multiple Communication Interfaces: This SBC features a high-speed CAN transceiver, enabling reliable communication in automotive networks. Additionally, it supports LIN and SPI communication protocols, offering flexibility in system design and integration.
  • Enhanced Safety Functions: Safety is a critical aspect of automotive design, and the MC35FS6500NAE includes features like fail-safe outputs, watchdog timer, and thermal shutdown to help ensure the system operates safely under various conditions.
  • Low Power Modes: The device supports multiple low power modes, such as Sleep and Stop modes, which are crucial for reducing the overall power consumption of the vehicle's electronic systems.

Applications

The MC35FS6500NAE is ideal for a range of automotive applications, including body control modules, gateway modules, and power management systems. Its robust design and comprehensive feature set make it suitable for vehicles that require dependable performance in challenging environments.

Product Specifications

Parameter Value
Supply Voltage Range 6V to 27V
Operating Temperature -40°C to 125°C
Package HSOP32

Overall, the NXP MC35FS6500NAE System Basis Chip is a versatile and reliable solution for automotive ECUs, providing a solid foundation for systems that require efficient power management, secure communication, and robust safety features.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess