EN
  • EN
  • DE

MIC2549A-1BTS

Part No MIC2549A-1BTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CURR LIMIT HI SIDE 14TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 35 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 003492-MIC2549A-1BTS
Ultra Librarian 3D Model Ultra Librarian MIC2549A-1BTS CAD Model

Description

MIC2549A-1BTS from Microchip Technology

The MIC2549A-1BTS is a high-quality integrated circuit from Microchip Technology, designed to provide reliable and efficient power management solutions. This product is a single-channel power distribution switch optimized for general-purpose power distribution requiring circuit protection. The device is particularly suitable for applications such as USB and other hot-swap applications.

Key Features:

  • Integrated Single Channel: The MIC2549A-1BTS offers a single channel for power distribution, simplifying design and reducing component count.
  • Adjustable Current Limit: Designers can set the current limit to meet the needs of their specific application, providing flexibility and protection against overcurrent conditions.
  • Thermal Shutdown: With built-in thermal shutdown, the device protects itself and the downstream components from damage due to excessive heat.
  • Under-voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage is too low, preventing malfunction and potential damage.
  • Fast Short-Circuit Response: The MIC2549A-1BTS reacts quickly to short-circuit conditions, minimizing the risk to connected components.
  • Status Flag: An output flag is provided to indicate fault conditions, allowing for system-level monitoring and response.
  • Soft-Start: The soft-start feature limits inrush current during turn-on, which is particularly useful for applications with capacitive loads.
  • 5.5V to 13.2V Operating Range: The device operates over a wide voltage range, making it versatile for various applications.
  • Active-High Enable: An active-high enable input allows for simple on/off control of the power switch.

Applications:

  • USB Hubs, Peripherals, and Powered Ports
  • Hot-Swap Power Supplies
  • Portable Devices
  • Notebook Computers
  • Peripheral Power Management

The MIC2549A-1BTS is available in a small, space-saving 8-pin TSOT-23 package, making it ideal for compact designs. With its robust feature set and Microchip's reputation for quality, this power distribution switch is an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0177 $60.2124
29+ $4.1171 $119.3959
44+ $3.9884 $175.4896
60+ $3.8598 $231.5880
78+ $3.7311 $291.0258
104+ $3.3451 $347.8904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess