EN
  • EN
  • DE

MIC2041-1BMM

Part No MIC2041-1BMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single Channel Low Voltage Power Distribution Switch | IC DISTRIBUTION SW SGL 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 0.8V ~ 5.5V
Supply Voltage 1.6V ~ 5.5V
Current - Output (Maximum) 1.5A
Rds On 50mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MIC2041
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222058-MIC2041-1BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2041-1BMM CAD Model

Description

Product Overview: MIC2041-1BMM from Microchip Technology

The MIC2041-1BMM is a high-performance, single-channel power distribution switch manufactured by Microchip Technology, designed to provide a compact and efficient solution for USB and other hot-swap applications. This device is part of Microchip's portfolio of power management integrated circuits that are engineered to enhance the reliability and efficiency of electronic systems.

Key Features

  • Integrated Power Switch: The MIC2041-1BMM features an internal power switch with a low on-resistance, which ensures minimal voltage drop and power loss when current is flowing through the device.
  • Adjustable Current Limit: Users can set the current limit through an external resistor, providing flexibility to support various load requirements and safeguarding against overcurrent conditions.
  • Thermal Shutdown Protection: This device includes a thermal shutdown mechanism that prevents damage from overheating by automatically turning off the switch if the temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain level, protecting connected devices from unstable operation.
  • Reverse Current Blocking: When the switch is off, the MIC2041-1BMM prevents reverse current flow, thereby protecting the source from potential damage.
  • Status Flag Output: A status flag output is provided to indicate fault conditions or normal operation, allowing for easy system monitoring and diagnostics.

Applications

The MIC2041-1BMM is suitable for a wide range of applications, particularly those requiring controlled power distribution and protection features. Common use cases include:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial control systems

Package and Availability

The device is offered in a compact 8-pin MSOP (Micro Small Outline Package) that allows for space-saving designs. The MIC2041-1BMM is available for purchase through Microchip Technology's official distributors and can be integrated into designs that require a robust power management solution.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess