EN
  • EN
  • DE

MC34VR500V8ES

Part No MC34VR500V8ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description REGULATOR BUCK QUAD WITH UP TO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MC34VR500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13753, 935313052557, MC34VR500V8ES-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926165-MC34VR500V8ES
Ultra Librarian 3D Model Ultra Librarian MC34VR500V8ES CAD Model

Description

Introducing the NXP MC34VR500V8ES Multi-Output Power Management Integrated Circuit

The NXP MC34VR500V8ES is a cutting-edge, multi-output Power Management Integrated Circuit (PMIC) designed to cater to a wide range of applications. This versatile component is ideal for industries looking for an efficient and reliable power solution, especially in the automotive, industrial, and IoT sectors. The MC34VR500V8ES is engineered to provide a high level of performance, ensuring that your products are powered efficiently and reliably.

Key Features:

  • Multiple Output Channels: The device boasts five buck converters and three linear regulators, providing a comprehensive power management solution in a single package.
  • High Efficiency: With its advanced design, the MC34VR500V8ES offers high efficiency, which is crucial for minimizing heat generation and improving the overall performance of the system.
  • Flexible Power Sequencing: The power-up and power-down sequences are programmable, allowing designers to tailor the power management to their specific application requirements.
  • I2C Interface: The inclusion of an I2C interface allows for easy programming and monitoring of the device, enabling real-time adjustments and diagnostics.
  • Wide Input Voltage Range: The PMIC operates across a broad input voltage range, making it suitable for various operating conditions and ensuring compatibility with a wide array of power sources.

Applications:

The NXP MC34VR500V8ES is designed to be a versatile component that can be used in a multitude of applications, including:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Control Systems
  • Embedded Computing
  • IoT and Smart Devices

With its robust feature set and flexible design, the MC34VR500V8ES is an excellent choice for designers and engineers looking to enhance the power management capabilities of their systems. NXP's commitment to quality and performance is evident in this PMIC, ensuring that your products not only meet but exceed the expectations of your customers in terms of reliability and efficiency.

For those seeking a reliable, high-performance power management solution, the NXP MC34VR500V8ES represents a premier choice that combines functionality and innovation in a compact, integrated package.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8462 $50.5386
8+ $13.8226 $110.5808
12+ $13.3906 $160.6872
16+ $12.9587 $207.3392
20+ $12.5267 $250.5340
27+ $11.2308 $303.2316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,884 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess