EN
  • EN
  • DE

MC34VR500V3ES

Part No MC34VR500V3ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG 9OUT BUCK/LDO 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MC34VR500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883460-MC34VR500V3ES
Ultra Librarian 3D Model Ultra Librarian MC34VR500V3ES CAD Model

Description

The MC34VR500V3ES from NXP Semiconductors is a highly integrated multi-output power management integrated circuit (PMIC), designed to meet the power requirements of the latest high-performance automotive applications. This advanced PMIC is particularly suitable for advanced driver assistance systems (ADAS), infotainment systems, and other automotive applications that demand reliable and efficient power management solutions.

Key Features

  • Multiple Output Channels: The device includes a variety of output channels including buck converters, LDO regulators, and a boost pre-driver, providing a versatile power solution for complex automotive systems.
  • High Efficiency: With its high-efficiency step-down converters, the MC34VR500V3ES ensures minimal power loss, thereby reducing thermal footprint and improving overall system performance.
  • Robust Design: Engineered to withstand the harsh automotive environment, it operates over a wide temperature range and includes features such as under-voltage lockout, thermal shutdown, and overcurrent protection.
  • Programmable Sequencing: The power-up and power-down sequences can be programmed, allowing for flexible control over the various power rails and ensuring safe operation of the connected devices.
  • I2C Interface: An I2C interface is provided for dynamic voltage control, enabling real-time adjustments and system diagnostics for optimized performance.

Applications

The MC34VR500V3ES is ideal for a range of automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Telematics
  • Body Control Modules

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC34VR500V3ES is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance in automotive applications. With its advanced features and robust design, the MC34VR500V3ES is a leading choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8349 $54.8443
16+ $6.4287 $102.8592
25+ $6.2278 $155.6950
34+ $6.0269 $204.9146
43+ $5.8260 $250.5180
58+ $5.2233 $302.9514
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess