EN
  • EN
  • DE

MC34PF8100CCEP

Part No MC34PF8100CCEP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT I.MX8QXP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-HVQFN (8x8)
Family Name MC34PF8100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926164-MC34PF8100CCEP
Ultra Librarian 3D Model Ultra Librarian MC34PF8100CCEP CAD Model

Description

NXP MC34PF8100CCEP Power Management Integrated Circuit

The NXP MC34PF8100CCEP is a highly integrated power management integrated circuit (PMIC) designed to meet the demanding needs of automotive and industrial applications. This advanced PMIC is part of NXP's power management portfolio, offering a robust solution for managing the power requirements of microprocessors, microcontrollers, and other digital systems that require precise and reliable power control.

Featuring a wide range of integrated power supplies, the MC34PF8100CCEP includes multiple buck and boost regulators, which are capable of delivering efficient and stable voltage levels to various subsystems. Additionally, it incorporates a real-time clock (RTC) supply, and a watchdog timer to ensure system reliability and safety.

The device is engineered to operate within a broad temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings. Its compact package design allows for a minimal footprint on the system board, saving space without compromising on performance or functionality.

Key features of the NXP MC34PF8100CCEP include:

  • Multiple synchronous buck converters
  • Boost and buck-boost converters
  • Linear regulators with high PSRR (Power Supply Rejection Ratio)
  • Configurable sequencing and timing for power rails
  • Programmable undervoltage and overvoltage detection
  • Watchdog timer for system reset
  • RTC power supply
  • I2C communication interface for configuration and monitoring
  • Over-temperature protection for enhanced safety

The PMIC also supports I2C communication, allowing for easy configuration and monitoring of the power system. This feature enables dynamic voltage scaling, power sequencing, and fault reporting, which are essential for optimizing system power efficiency and reliability.

With its comprehensive set of features and rugged design, the NXP MC34PF8100CCEP is an excellent choice for designers looking to enhance the power management capabilities of their automotive and industrial electronic systems. Its efficiency, flexibility, and reliability make it a crucial component in the creation of sophisticated electronic products that require precise power management solutions.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7272 $53.8176
19+ $5.5198 $104.8762
29+ $5.3473 $155.0717
39+ $5.1748 $201.8172
50+ $5.0023 $250.1150
67+ $4.4848 $300.4816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess