EN
  • EN
  • DE

MC33PF8100CCES

Part No MC33PF8100CCES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT I.MX8QXP / High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications High Performance i.MX 8, S32x Processor Based
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MC33PF8100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-14766,2156-MC33PF8100CCES,935375822557,NXPNXPMC33PF8100CCES
Standard Package 260
Win Source Part Number 1145628-MC33PF8100CCES
Ultra Librarian 3D Model Ultra Librarian MC33PF8100CCES CAD Model

Description

The NXP MC33PF8100CCES is a versatile power management integrated circuit (PMIC) designed to cater to the demanding needs of automotive, industrial, and IoT applications. This advanced component ensures reliable and efficient power distribution and control for a wide range of electronic systems.

Key Features

  • Multiple Output Channels: The PMIC boasts a variety of output channels, including high-efficiency buck converters, linear regulators, and switchable LDOs, providing a flexible power supply solution for multi-rail systems.
  • Integrated Battery Charger: An in-built battery charger with sophisticated features like adjustable charging current and voltage ensures safe and efficient charging of battery-powered devices.
  • Programmable Sequencing: Users can program the start-up and shut-down sequence of the output rails, allowing for tailored power management that matches specific system requirements.
  • Communication Interface: The inclusion of an I2C interface facilitates communication with microcontrollers or processors, enabling dynamic control and monitoring of the PMIC's functions.
  • Protection Features: The device comes equipped with a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the longevity and safety of the end application.

Applications

The MC33PF8100CCES's robust design and comprehensive feature set make it suitable for a diverse array of applications:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics
  • Industrial Control Systems
  • Smart Home and IoT Devices

Technical Specifications

With a wide input voltage range and the ability to drive multiple power rails, the MC33PF8100CCES is engineered to meet strict performance criteria:

  • Input Voltage Range: 2.8V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: QFN-32
  • Automotive Qualified: Yes

The NXP MC33PF8100CCES PMIC is a powerful solution for designers seeking to streamline power management in complex electronic systems. Its combination of flexibility, efficiency, and protection makes it an ideal choice for high-performance applications.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9767 $59.8602
13+ $8.1860 $106.4180
19+ $7.9302 $150.6738
27+ $7.6744 $207.2088
34+ $7.4186 $252.2324
46+ $6.6511 $305.9506
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess