EN
  • EN
  • DE

MC34PF4210A0ES

Part No MC34PF4210A0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF4210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications Audio, Video
Voltage - Supply 2.8V ~ 4.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Base Product Number MC34PF4210
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883456-MC34PF4210A0ES
Ultra Librarian 3D Model Ultra Librarian MC34PF4210A0ES CAD Model

Description

The NXP MC34PF4210A0ES is a highly sophisticated Power Management Integrated Circuit (PMIC) designed to cater to the demanding requirements of automotive and industrial applications. This advanced component is part of NXP's portfolio of energy-efficient power management solutions that aim to enhance the performance and reliability of electronic systems.

Key Features:

  • Voltage Regulation: The device includes multiple voltage regulators, providing stable power supply to various subsystems and ensuring optimal performance even under fluctuating power conditions.
  • Configurable Outputs: It features configurable output voltages, which can be tailored to meet the specific needs of different applications, offering flexibility in design.
  • Protection Mechanisms: The MC34PF4210A0ES is equipped with a range of protection features, including overcurrent, overvoltage, and thermal shutdown, safeguarding the system against potential damage caused by electrical faults.
  • Communication Interface: With an I2C communication interface, the PMIC allows for easy programming and monitoring of the power management parameters, facilitating seamless integration into the system.
  • Automotive Grade: Designed to comply with stringent automotive standards, this PMIC is suitable for use in harsh environments, ensuring reliability and longevity in automotive applications.

Applications:

The versatility of the NXP MC34PF4210A0ES makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Embedded systems requiring reliable power management

Technical Specifications:

The MC34PF4210A0ES operates over a wide temperature range and is available in a robust package suitable for challenging environments. Its technical specifications are designed to meet the rigorous demands of modern electronic systems, ensuring efficient power management and system stability.

In summary, the NXP MC34PF4210A0ES is a feature-rich PMIC that brings together performance, flexibility, and durability, making it an excellent choice for designers looking to optimize their power management solutions in automotive and industrial applications.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2657 $57.8599
15+ $6.7822 $101.7330
23+ $6.5702 $151.1146
32+ $6.3583 $203.4656
41+ $6.1463 $251.9983
55+ $5.5105 $303.0775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 619 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess