The NXP 74ALVC32PW is a high-performance, low-voltage CMOS device belonging to the ALVC family of integrated circuits. This particular IC is a quad 2-input OR gate that operates at a voltage range of 1.65 to 3.6V. The 74ALVC32PW is designed to offer fast switching performance with low power consumption, making it an ideal choice for a wide range of applications in modern digital systems.
Key Features
- Logic Type: Quad 2-Input OR Gate
- Operating Voltage: 1.65V to 3.6V, allowing for use in low-voltage applications.
- High-Speed Performance: Offers typical tpd of 3.8ns at 3.3V, ensuring fast operation for critical tasks.
- Power Dissipation: Low ICC of 10μA (max) at TA=25°C, contributing to energy efficiency.
- Output Capability: Can drive up to 24 mA at the output, allowing for direct drive of LEDs and other devices.
- Package: Comes in a TSSOP14 (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.
- Latch-Up Performance: Exceeds 250 mA per JESD 78, Class II, ensuring robust performance against latch-up.
- ESD Protection: HBM JESD22-A114E exceeds 2000V and MM JESD22-A115-A exceeds 200V, providing solid protection against electrostatic discharge events.
Applications
The NXP 74ALVC32PW is versatile in its applications, including but not limited to:
- High-speed portable devices
- Computing and data storage
- Communication systems
- Battery-powered applications
- Embedded systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the 74ALVC32PW is no exception. It is manufactured with the highest standards to ensure that it meets the rigorous demands of industrial and commercial use. The device is also supported by NXP's technical documentation and customer support, providing designers with the resources they need to integrate the IC successfully into their projects.
Overall, the NXP 74ALVC32PW represents a blend of performance, power efficiency, and design flexibility, making it a smart choice for designers looking to optimize their digital logic operations.