EN
  • EN
  • DE

MC34PF3001A6EP

Part No MC34PF3001A6EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications Processor
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MC34PF3001
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883455-MC34PF3001A6EP
Ultra Librarian 3D Model Ultra Librarian MC34PF3001A6EP CAD Model

Description

Product Overview: NXP MC34PF3001A6EP

The NXP MC34PF3001A6EP is a highly integrated, multi-output power management integrated circuit (PMIC) that is designed to meet the demanding needs of automotive and industrial applications. This advanced PMIC is part of NXP's portfolio of energy-efficient solutions, which are engineered to optimize power consumption and enhance system reliability.

Key Features

  • Voltage Regulation: The device offers a range of regulated outputs, including buck and boost converters, which are essential for powering various microcontrollers, sensors, and other components.
  • Multiple Output Channels: It features multiple output channels that can be programmed and controlled to meet the specific requirements of the application. This flexibility makes it suitable for a variety of use cases.
  • Robust Protection: With built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, the MC34PF3001A6EP ensures that the connected components are safeguarded against potential damage.
  • High Efficiency: The PMIC is designed for high efficiency, which helps in reducing heat generation and power loss, thereby extending the life of the product.
  • Small Footprint: The compact package size of the MC34PF3001A6EP makes it ideal for space-constrained applications, allowing designers to minimize the overall size of their systems.

Applications

The NXP MC34PF3001A6EP is suitable for a wide range of applications, including but not limited to:

  • Automotive systems such as infotainment, instrument clusters, and advanced driver-assistance systems (ADAS)
  • Industrial controls and automation systems
  • Power management for embedded systems

Technical Specifications

Some of the technical specifications of the MC34PF3001A6EP include:

  • Input voltage range tailored for automotive and industrial environments
  • Integrated power control for precise management of system power
  • Programmable output voltage settings for versatile use cases
  • Compliance with automotive industry standards for reliability and performance

In summary, the NXP MC34PF3001A6EP PMIC is a versatile and efficient solution for power management in various complex systems. Its combination of multiple output channels, high efficiency, and robust protection features make it an ideal choice for designers looking to enhance system performance and reliability.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess