EN
  • EN
  • DE

MC33PF8100EQESR2

Part No MC33PF8100EQESR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX8 PRE-PR / High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Applications High Performance i.MX 8, S32x Processor Based
Current - Supply -
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MC33PF8100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356769-MC33PF8100EQESR2
Ultra Librarian 3D Model Ultra Librarian MC33PF8100EQESR2 CAD Model

Description

Introducing the NXP MC33PF8100EQESR2 Power Management Integrated Circuit

The NXP MC33PF8100EQESR2 is a state-of-the-art power management integrated circuit (PMIC) designed to meet the robust power requirements of automotive and industrial applications. This advanced chip provides a highly efficient, compact solution for managing power within complex systems, ensuring reliable performance even in the most demanding environments.

Key Features

  • Multiple Power Outputs: The MC33PF8100EQESR2 is equipped with various output channels, including high-efficiency buck converters, linear regulators, and switchable outputs to power a wide range of components.
  • Configurable Options: Flexibility is at the core of this PMIC, offering configurable options for voltage levels and operational modes to cater to specific system requirements.
  • Smart Power Control: With an intelligent power control system, the device ensures optimal power distribution and management, contributing to the overall efficiency and longevity of the application.
  • Robust Protection Features: The chip includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to safeguard the system against potential damage.
  • Automotive and Industrial Grade: Designed to meet stringent automotive and industrial standards, the MC33PF8100EQESR2 is built to withstand harsh conditions and provide consistent performance.

Applications

The versatility of the MC33PF8100EQESR2 makes it suitable for a broad range of applications. It is particularly well-suited for automotive systems such as infotainment, telematics, and advanced driver-assistance systems (ADAS), as well as industrial automation, robotics, and other systems that require reliable power management.

Technical Specifications

At the heart of the MC33PF8100EQESR2 lies a robust architecture designed for complex power systems. It supports a wide input voltage range, multiple power domains, and I2C communication for easy integration and monitoring. The compact QFN-32 package ensures that it occupies minimal space on the PCB, making it ideal for designs where space is at a premium.

In conclusion, the NXP MC33PF8100EQESR2 is a powerful and reliable PMIC solution that offers advanced features and protections to meet the needs of modern automotive and industrial applications. Its robust design and configurable options make it an essential component for any system requiring efficient power management.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3187 $51.5935
12+ $8.4667 $101.6004
19+ $8.2021 $155.8399
26+ $7.9375 $206.3750
33+ $7.6729 $253.2057
44+ $6.8792 $302.6848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess