EN
  • EN
  • DE

AZ7033Z-E1

Part No AZ7033Z-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92 / Supervisor Open Drain or Open Collector 1 Channel TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Diodes Incorporated
Packaging Bulk
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Base Product Number AZ7033
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AZ7033Z-E1DI,AZ7033Z-E1-ND
Standard Package 10,000
Win Source Part Number 1321833-AZ7033Z-E1
Ultra Librarian 3D Model Ultra Librarian AZ7033Z-E1 CAD Model

Description

The AZ7033Z-E1 from Diodes Incorporated is a robust and high-performance voltage regulator designed to provide a stable and reliable power supply in a wide range of electronic applications. This device is particularly well-suited for use in consumer electronics, industrial hardware, and communication equipment where precise voltage regulation is essential for optimal performance.

Key Features

  • Output Voltage: The AZ7033Z-E1 provides a fixed output voltage, ensuring a stable and consistent power supply for sensitive electronic components.
  • High Accuracy: This voltage regulator offers excellent accuracy, which is crucial for maintaining the integrity of electronic circuits and prolonging the lifespan of the connected devices.
  • Low Dropout: The low dropout (LDO) feature of the AZ7033Z-E1 makes it efficient in applications with a minimal difference between the input voltage and the regulated output voltage, reducing power loss and improving overall efficiency.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, ensuring reliable operation even under high load conditions.
  • Current Limiting: The built-in current limiting function protects the electronic components from damage due to excessive current, enhancing the product's safety and durability.
  • Package Type: The AZ7033Z-E1 is available in a convenient package that is easy to integrate into various circuit designs, providing flexibility for designers and engineers.

Applications

The versatility of the AZ7033Z-E1 makes it an ideal choice for a range of applications, including:

  • Consumer Electronics: Mobile phones, personal digital assistants (PDAs), and portable media players.
  • Industrial Equipment: Control systems, sensors, and automation machinery.
  • Communication Devices: Wireless routers, modems, and network interface cards.

With its combination of precision, efficiency, and protection features, the AZ7033Z-E1 from Diodes Incorporated is a reliable solution for managing power requirements in complex electronic systems. Its compact form factor and ease of integration make it a popular choice among engineers and designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1109 $58.2225
1,270+ $0.0910 $115.5700
1,965+ $0.0882 $173.3130
2,710+ $0.0854 $231.4340
3,505+ $0.0825 $289.1625
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess