The NXP MWCT1011VLH is a highly integrated wireless charging controller designed for automotive applications. This advanced controller is tailored to facilitate the integration of wireless power technology into a wide range of vehicles, providing a seamless and convenient charging experience for users of smartphones and other portable electronics.
Key Features:
- Compliance with Standards: The MWCT1011VLH is fully compliant with the Wireless Power Consortium's Qi standard, ensuring compatibility with a broad array of Qi-enabled devices.
- Multi-Coil Support: It supports multi-coil configurations, which allows for a more flexible and larger charging area, improving the user's charging experience by reducing the need for precise alignment of the device on the charging pad.
- Advanced Safety Features: The controller includes foreign object detection (FOD) and over-temperature protection, ensuring safe operation under all conditions.
- Automotive Grade: Designed with the automotive environment in mind, the MWCT1011VLH meets stringent automotive reliability and quality standards, including AEC-Q100 qualification.
- Integrated Microcontroller: The device features an integrated 32-bit ARM® Cortex®-M0 microcontroller, which provides ample processing power for handling complex wireless charging algorithms and communication protocols.
- Customizable Firmware: OEMs can develop custom firmware to tailor the MWCT1011VLH's functionality to specific applications, enhancing the feature set and user experience.
Applications:
The MWCT1011VLH is ideal for use in a variety of automotive applications, including:
- In-vehicle wireless charging pads for passenger use
- Wireless charging solutions for commercial vehicles
- Integration into center consoles, armrests, and dashboards
Technical Specifications:
- Input Voltage: 4.5 V to 28 V
- Operating Temperature Range: -40°C to +105°C
- Package: 64-pin HVQFN
- Communication Interface: I²C and UART
Overall, the NXP MWCT1011VLH wireless charging controller offers a robust and flexible solution for implementing wireless charging capabilities in vehicles, enhancing the user experience with its reliable performance and advanced safety features.