EN
  • EN
  • DE

MC33FS4502LAE

Part No MC33FS4502LAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP LINEAR 0.5A V / System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications System Basis Chip
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33FS4502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC33FS4502LAE-ND,935318766557,568-13805
Standard Package 250
Win Source Part Number 1077260-MC33FS4502LAE
Ultra Librarian 3D Model Ultra Librarian MC33FS4502LAE CAD Model

Description

The MC33FS4502LAE is a sophisticated automotive-grade device engineered by NXP Semiconductors, a leader in the industry. This component is part of NXP's extensive portfolio of FlexRay transceivers, designed to provide reliable communication in automotive networking applications. The MC33FS4502LAE is a pivotal element in the implementation of advanced driver assistance systems (ADAS), gateways, and electronic control units (ECUs).

Key Features

  • FlexRay Protocol: Compliant with the FlexRay protocol specification Version 3.0.1, the MC33FS4502LAE ensures high-speed data exchange, which is vital for real-time control applications in vehicles.
  • High-Speed Communication: The device supports communication speeds up to 10 Mbps, enabling fast and efficient data transfer between nodes in a vehicular network.
  • Low Power Mode: With an integrated low-power mode, this transceiver is designed to reduce power consumption when the network is inactive, contributing to the overall energy efficiency of the automotive system.
  • Thermal Protection: It features built-in thermal protection mechanisms that prevent the device from overheating, thereby ensuring stable performance and longevity.
  • Bus Guardian: The inclusion of a bus guardian provides additional network integrity by monitoring and controlling the node's access to the communication channel.

Applications

The MC33FS4502LAE is tailored for use in a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Safety and Security Systems
  • Powertrain and Chassis Control Modules
  • On-board Diagnostics and Communication Systems

Quality and Reliability

NXP's commitment to quality is evident in the MC33FS4502LAE, which is built to meet the stringent requirements of the automotive industry. The device is AEC-Q100 qualified, ensuring high reliability and performance under the harsh conditions typically encountered in automotive environments.

For developers and engineers seeking a robust, high-speed communication solution for automotive applications, the MC33FS4502LAE from NXP stands out as a top choice, offering both the performance and reliability needed to drive innovation in the automotive sector.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0889 $60.4445
11+ $9.9191 $109.1101
16+ $9.6091 $153.7456
22+ $9.2991 $204.5802
28+ $8.9892 $251.6976
38+ $8.0593 $306.2534
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess