EN
  • EN
  • DE

MC33FS4500NAE

Part No MC33FS4500NAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP LINEAR 0.5A V / System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Applications System Basis Chip
Current - Supply -
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33FS4500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379109-MC33FS4500NAE
Ultra Librarian 3D Model Ultra Librarian MC33FS4500NAE CAD Model

Description

The MC33FS4500NAE is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by NXP Semiconductors. This versatile component is engineered to cater to the demanding requirements of automotive and industrial applications. With its robust design and advanced features, the MC33FS4500NAE ensures reliable operation under harsh conditions, making it an ideal choice for power supply solutions in these sectors.

Key Features

  • High Integration: The MC33FS4500NAE integrates multiple functions into a single chip, including buck converters, boost converters, and linear regulators. This high level of integration simplifies design and reduces the overall footprint of the power management system.
  • Wide Input Voltage Range: Designed to accommodate a broad range of input voltages, this PMIC can operate effectively with inputs ranging from 3.6V to 36V, making it versatile for various power supply configurations.
  • Multiple Output Channels: It features multiple output channels with configurable voltages, enabling it to power a diverse array of components within a system.
  • Thermal Protection: The device includes built-in thermal shutdown and over-temperature warning features to protect against overheating, ensuring the longevity and reliability of both the PMIC and the system it powers.
  • Automotive Qualified: The MC33FS4500NAE meets stringent automotive qualification standards, including AEC-Q100, which certifies it for use in automotive environments subject to extreme temperatures, vibrations, and other stressors.

Applications

The MC33FS4500NAE is well-suited for a variety of applications, particularly in the automotive industry where it can be used in infotainment systems, advanced driver-assistance systems (ADAS), and body electronics. Its robustness also makes it an excellent choice for industrial applications that require reliable power management under challenging conditions.

Technical Specifications

For detailed technical specifications, refer to the official NXP datasheet for the MC33FS4500NAE. The datasheet provides in-depth information about the electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper implementation.

With its comprehensive feature set and adherence to rigorous quality standards, the MC33FS4500NAE from NXP is an exceptional PMIC solution for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6148 $60.9184
19+ $6.2481 $118.7139
29+ $6.0529 $175.5341
40+ $5.8576 $234.3040
51+ $5.6624 $288.7824
69+ $5.0766 $350.2854
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess