Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Applications Automotive
Interface CAN
Voltage - Supply 5.5V ~ 18V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number MC339
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 489405-MC33989DWR2
Ultra Librarian 3D Model Ultra Librarian MC33989DWR2 CAD Model

Description

The MC33989DWR2 is a sophisticated System Basis Chip (SBC) from NXP Semiconductors designed to support the power management and actuator control needs of automotive applications. It integrates multiple features that make it a versatile and reliable component for use in vehicle electronics, particularly in powertrain and chassis systems.

Key Features

  • Multiple Power Modes: The chip supports various power modes, including Normal, Sleep, and Stop, allowing for efficient power management and conservation in different operational states.
  • Integrated CAN Transceiver: It includes a high-speed Controller Area Network (CAN) interface for seamless communication with other microcontrollers and devices within the vehicle network.
  • Enhanced Safety: The MC33989DWR2 comes with fail-safe operation features, including a watchdog timer and voltage regulator with fault detection, contributing to overall system safety and reliability.
  • Actuator Control: With its integrated drivers, the SBC can directly control various actuators, such as relays and lamps, further reducing the need for external components.

Applications

This SBC is designed primarily for automotive environments, where it can be utilized in a range of applications including engine control units, body control modules, and gateway modules. Its robust design ensures reliable operation under the harsh conditions typical of automotive settings.

Technical Specifications

  • Voltage range: 5.5V to 27V
  • Operating temperature range: -40°C to 125°C
  • Packaging: SOIC-32 wide body
  • Built-in low-dropout voltage regulator (LDO)

Quality and Reliability

NXP's commitment to quality is evident in the MC33989DWR2, which is built to meet the stringent requirements of the automotive industry. The device is qualified according to AEC-Q100 standards, ensuring high reliability and performance over its lifespan.

You May Also Be Interested in

Maxim Integrated
QUAD-PORT BYPASS WITH REPEATER
Need more? Email Us
ECAD model for MAX3755CCM
Zilog
KIO Serial/Parallel Counter Timer | IC COUNTER/TIMER 12.5MHZ 84PLCC
Need more? Email Us
ECAD model for Z84C9012VSC
Zilog
Need more? Email Us
ECAD model for Z1601720ASG-16
Analog Devices Inc.
IC MUX SWITCHING W/AMP 2:1 8-DIP
Need more? Email Us
ECAD model for AD8170AN
Exar Corporation
Need more? Email Us
ECAD model for XRT84L38IBCAA
Zilog
Need more? Email Us
ECAD model for Z0840008PSC/Z80CPU
Zilog
IC Z8500 MCU SCC 44PLCC
Need more? Email Us
ECAD model for Z0853006VSC
Exar Corporation
Need more? Email Us
ECAD model for XRT94L55IBCWB
Analog Devices Inc.
IC DGTL RCVR SIGNAL PROC 80-PQFP / Interface 80-PQFP (14x14)
Lowest to $95.9268
ECAD model for AD6620AS

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8628 $68.6280
23+ $5.6310 $129.5130
36+ $5.4551 $196.3836
50+ $5.2792 $263.9600
64+ $5.1032 $326.6048
85+ $4.5752 $388.8920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,900 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention