Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 770901
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1377616-770901-3
Ultra Librarian 3D Model Ultra Librarian 770901-3 CAD Model

Description

The Mini-Universal MATE-N-LOK Pin is a versatile contact designed for multi-purpose applications, and is manufactured by TE Connectivity AMP Connectors.

  • Type: Stamped
  • Termination: Crimp
  • Wire Gauge: 22 to 26 AWG
  • Contact Finish: Gold
  • Finish Thickness: 30.0µin (0.76µm)
  • Material: Brass
  • Product Status: Active
  • MSL Level: Unlimited

You May Also Be Interested in

Anderson Power Products, Inc.
CONTACT SOCKET 20-24AWG
Need more? Email Us
ECAD model for PM16S2024S32-50
TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 1445693-3
TE Connectivity
CONN PIN 18-22AWG TIN CRIMP / Pin Contact Tin Crimp 18-22 AWG Stamped
Lowest to $0.0892
ECAD model for 170364-1
Souriau-Sunbank by Eaton
TRIM TRIO CONTACT
Need more? Email Us
ECAD model for RC16M23GE1K
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP / Socket Contact Tin Crimp 18-22 AWG Stamped
Lowest to $0.0786
ECAD model for 770904-4
TE Connectivity
CONN SOCKET 26-30AWG TIN CRIMP / Socket Contact Tin Crimp 26-30 AWG Stamped
Lowest to $0.0707
ECAD model for 770834-1
Souriau-Sunbank by Eaton
CONN SOCKET 28-30AWG GOLD CRIMP
Need more? Email Us
ECAD model for RC28M1D28
TE Connectivity
NON FULL REEL OF 745253-2 20DF S
Need more? Email Us
ECAD model for 745253-2-CUT-TAPE
Souriau-Sunbank by Eaton
CONN PIN 14AWG GOLD CRIMP
Need more? Email Us
ECAD model for RM14M25K

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention