Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Automotive
Interface CAN
Voltage - Supply 5.5V ~ 18V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number MC339
Standard Package 26 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 222839-MC33989DW
Ultra Librarian 3D Model Ultra Librarian MC33989DW CAD Model

Description

Introducing the MC33989DW from NXP

The MC33989DW is a versatile power system basis chip (SBC) designed by NXP Semiconductors, a leader in automotive electronics. This integrated circuit is engineered to provide a reliable power supply and monitoring solution for automotive electronic control units (ECUs). It is particularly suitable for applications requiring a secure and efficient power management system.

Key Features:

  • Multiple Voltage Regulators: The MC33989DW includes a 5V voltage regulator with a standby mode, which provides a consistent output for the microcontroller and other system components, even when the vehicle is turned off.
  • Enhanced Diagnostics: This chip comes with sophisticated diagnostic capabilities that allow for real-time monitoring of system status, enhancing the safety and reliability of the vehicle's electronic systems.
  • Flexible Wake-Up Options: It features multiple wake-up inputs, ensuring that the system can be easily activated from different states, such as key-on and wake-up on CAN activity.
  • CAN Transceiver: The inclusion of a high-speed Controller Area Network (CAN) transceiver enables robust communication with other ECUs, essential for modern vehicles' complex electronic architectures.
  • Fail-Safe Operation: The device is designed with fail-safe features that help to maintain the functionality of the vehicle's electronic systems, even in the event of a partial system failure.
  • Low Standby Current: It offers a low standby current that minimizes battery drain when the vehicle is not in operation, contributing to longer battery life and reduced energy consumption.

Applications:

The MC33989DW is ideal for a range of automotive applications, including body control modules, gateways, and power steering systems. Its robust design ensures it can withstand the harsh conditions typical of automotive environments, such as wide temperature ranges and electrical transients.

Package and Quality:

Encased in a 54-lead SOIC wide body package, the MC33989DW is designed with space-saving in mind without compromising on functionality. NXP's commitment to quality means that this product meets the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive integrated circuits.

With its comprehensive set of features, the MC33989DW is a powerful solution for modern vehicles that demand reliable and efficient power management systems.

You May Also Be Interested in

Texas Instruments
PCI Express™ to PCI Bus Translation Bridge | IC PCI-EXPRESS/BUS BRIDGE 144BGA
Lowest to $7.2712
ECAD model for XIO2001IZAJ
Analog Devices Inc.
IC DGTL RCVR SIGNAL PROC 80-PQFP / Interface 80-PQFP (14x14)
Lowest to $95.9268
ECAD model for AD6620AS
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSD
Exar Corporation
Need more? Email Us
ECAD model for XRT84L38IBCAA
Texas Instruments
IC PCI-EXPRESS/BUS BRIDGE 176BGA
Lowest to $22.8680
ECAD model for XIO2200AZGW
Maxim Integrated
QUAD-PORT BYPASS WITH REPEATER
Need more? Email Us
ECAD model for MAX3755CCM
Exar Corporation
Need more? Email Us
ECAD model for XRT83SL314IBCPB
Maxim Integrated
12.5Gbps CML 2 × 2 Crosspoint Switch | IC ANALOG SW SNGL BICMOS 24TQFN
Lowest to $69.4354
ECAD model for MAX3841ETG
Texas Instruments
IC INTFACE SPECIALIZED 135FCBGA
Lowest to $73.1718
ECAD model for DS250DF810ABVR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0373 $50.1685
3,270+ $0.0306 $100.0620
5,055+ $0.0297 $150.1335
6,970+ $0.0287 $200.0390
8,995+ $0.0278 $250.0610
12,050+ $0.0249 $300.0450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15 pieces
MOQ: 1345 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention