EN
  • EN
  • DE

MC33988CHFK

Part No MC33988CHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual Intelligent High-current Self-protected Silicon High Side Switch (8.0 mOhm) | IC SWITCH HIGH SIDE DUAL 16PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 6V ~ 27V
Supply Voltage 4.5V ~ 5.5V
Rds On 8mOhm (Maximum)
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-PowerQFN
Supplier Device Package 16-PQFN (12x12)
Family Part Number MC33988
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 1218532-MC33988CHFK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33988CHFK CAD Model

Description

Introducing the MC33988CHFK Motor Driver from NXP

The MC33988CHFK is a versatile motor driver integrated circuit (IC) produced by NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This high-performance product is engineered to drive DC motors with exceptional precision and efficiency, making it an ideal solution for a wide range of motion control systems.

Key Features

  • High Current Handling: The MC33988CHFK can handle continuous DC motor current up to 5A, with peak current capabilities of up to 10A, providing robust performance for high-demand applications.
  • Multiple Motor Control Modes: It supports various motor control modes, including forward, reverse, brake, and high-impedance states, offering flexibility for different operational requirements.
  • Integrated Protection Features: The device includes smart features such as overcurrent limitation, overtemperature shutdown, and undervoltage detection, ensuring reliable operation and longevity of the motor and the driver IC.
  • Diagnostic Functions: Built-in diagnostic functions facilitate easy monitoring and troubleshooting, which is critical for maintaining system performance and safety.

Advanced Technical Specifications

  • Supply Voltage Range: The MC33988CHFK operates over a wide supply voltage range, accommodating various power supply requirements.
  • Low RDS(on): The low on-resistance of the H-Bridge reduces power dissipation and enhances overall efficiency.
  • Frequency Range: It supports a wide range of PWM frequencies, allowing precise control over motor speed and torque.

Applications

The MC33988CHFK is suitable for a multitude of applications, including but not limited to:

  • Automotive systems such as power steering, HVAC blowers, and engine cooling fans.
  • Industrial automation systems where reliable motor control is essential.
  • Robotics, where precise motor movement and control are critical.

With its blend of performance, protection, and diagnostic capabilities, the MC33988CHFK from NXP stands out as a top-tier choice for designers and engineers looking to implement reliable motor control in their next project. Its robust design and versatile features ensure that it can meet the rigorous demands of modern automotive and industrial environments.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5187 $63.1122
14+ $8.6308 $120.8312
21+ $8.3610 $175.5810
29+ $8.0914 $234.6506
37+ $7.8217 $289.4029
50+ $7.0125 $350.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess