EN
  • EN
  • DE

TDA1085C

Part No TDA1085C
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER 16DIP / Motor Speed Controller 15.3V 16-Pin PDIP Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - AC, DC Universal
Function Triac Controller
Output Configuration Pre-Driver - Triac
Interface Parallel
Applications Appliance
Operating Supply Voltage 15 V ~ 16 V
Operating Temperature Range -10°C ~ 120°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 772394-TDA1085C
Popularity Medium
Supply and Demand Status Limited
Family Name TDA1085
Introduction Date February 12, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1085C CAD Model

Description

ON Semiconductor TDA1085C Universal Motor Speed Controller

The TDA1085C from ON Semiconductor is a comprehensive and versatile motor speed controller designed for controlling universal motors in applications such as power tools, household appliances, and industrial equipment. This integrated circuit provides smooth control of motor speed from a standstill to maximum speed, with features that ensure consistent and reliable performance.

Key Features

  • Speed Regulation: The TDA1085C offers excellent speed stability against supply voltage variations and load changes, which is crucial for maintaining consistent motor performance.
  • Soft-Start Function: It includes a soft-start function that gradually ramps up the motor speed, reducing mechanical stress and increasing the lifespan of the motor and the application it powers.
  • Dynamic Braking: The dynamic braking feature enables the motor to come to a quick stop when power is removed, enhancing safety and control.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply configurations and making it suitable for a broad range of applications.
  • Phase Control: The device uses phase control of the AC supply for motor speed regulation, providing efficient energy usage and precise speed adjustment.

Applications

The TDA1085C is ideal for a variety of applications where reliable and efficient motor speed control is necessary. It's commonly used in:

  • Vacuum cleaners
  • Food processors
  • Power tools
  • Washing machines
  • Other household and industrial motor-driven equipment

Technical Specifications

The TDA1085C is packed with technical features that make it a robust solution for motor control. Some of its specifications include:

  • Supply Voltage: Typically 220 VAC
  • Operating Temperature Range: -25°C to +85°C
  • Package Type: DIP-16

In conclusion, the TDA1085C from ON Semiconductor is a highly efficient, reliable, and user-friendly solution for universal motor speed control. Its integration of multiple features into a single IC makes it an excellent choice for designers seeking to create sophisticated motor control systems with minimal external components.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9591 $59.1820
48+ $2.4278 $116.5344
74+ $2.3516 $174.0184
102+ $2.2765 $232.2030
132+ $2.2003 $290.4396
176+ $1.9727 $347.1952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess