EN
  • EN
  • DE

MC33813AE

Part No MC33813AE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC CTRL SMALL ENG 1CYL 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Small Engine PMIC 48-LQFP-EP (7x7)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 48-LQFP Exposed Pad
Case / Package 48-LQFP-EP (7x7)
Family Name MC33813
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC33813AE-ND, 568-14457, 935311302557
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883403-MC33813AE
Ultra Librarian 3D Model Ultra Librarian MC33813AE CAD Model

Description

Introducing the MC33813AE Engine Control IC from NXP

The MC33813AE is a sophisticated engine control integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in automotive electronics. This high-performance product is tailored to meet the demanding requirements of modern automotive engine management systems. Its robust construction and advanced features make it an ideal choice for controlling and diagnosing the operation of various solenoid and ignition coils in combustion engines.

Key Features of the MC33813AE:

  • Flexible Fuel Injector Control: The MC33813AE provides precise control for up to four fuel injectors, allowing for fine-tuning of the fuel delivery in various engine conditions. This results in improved fuel economy and reduced emissions.
  • Integrated Ignition Control: It includes integrated circuits for direct control of ignition coil drivers, ensuring efficient and reliable spark generation for optimal combustion.
  • On-Chip Diagnostics: With its built-in diagnostic features, the MC33813AE can detect and report system faults, enhancing the safety and reliability of the engine management system.
  • Programmable Over-Current Protection: The device features programmable over-current protection for the injector drivers, safeguarding the IC and injectors from potential damage due to electrical faults.
  • Low Power Consumption: Designed with power efficiency in mind, the MC33813AE operates with minimal power waste, making it suitable for a wide range of automotive applications.

Applications:

The MC33813AE is versatile and can be used in a variety of automotive applications, including:

  • Gasoline and diesel engine vehicles
  • Motorcycles and scooters with electronic fuel injection (EFI)
  • Small engines in lawn mowers and generators
  • Marine outboard engines

Reliability and Quality:

NXP's commitment to quality ensures that the MC33813AE meets the stringent standards required for automotive components. The IC is designed to withstand harsh operating conditions and is tested rigorously to ensure its reliability over the vehicle's lifetime.

By integrating the MC33813AE into your engine management system, you can expect enhanced performance, reduced emissions, and a more reliable engine operation. NXP's expertise in automotive technology makes the MC33813AE a smart choice for your engine control needs.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9260 $51.0380
32+ $3.2213 $103.0816
49+ $3.1207 $152.9143
67+ $3.0200 $202.3400
86+ $2.9193 $251.0598
115+ $2.6173 $300.9895
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess