Product Overview: MC33742DWR2 by NXP Semiconductors
The MC33742DWR2 is a versatile and robust integrated circuit designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial electronics sectors. This high-performance component is specifically engineered to meet the demanding requirements of automotive network applications, providing a reliable and efficient solution for system designers.
Key Features
- Integrated System Basis Chip (SBC): The MC33742DWR2 integrates multiple functions, including a voltage regulator, CAN transceiver, and LIN interface, streamlining the design of automotive control units.
- High-Speed CAN Interface: It supports the Controller Area Network (CAN) protocol for high-speed, reliable communication between microcontrollers and devices within vehicles.
- Low-Power Modes: The device offers various low-power modes, enabling energy-efficient operation during idle or standby states, reducing overall power consumption.
- Robust Protection Features: It is equipped with numerous protection mechanisms against overvoltage, undervoltage, overcurrent, and thermal events, ensuring the longevity and reliability of automotive systems.
- Wide Operating Temperature Range: Suitable for harsh automotive environments, it operates effectively across a broad temperature range.
Applications
The MC33742DWR2's design caters to a range of applications within the automotive sector, including but not limited to:
- Body Control Modules (BCM)
- Gateway Modules
- Powertrain Systems
- Chassis Control Units
- Advanced Driver Assistance Systems (ADAS)
Technical Specifications
With a commitment to high-quality standards, the MC33742DWR2 is fabricated with precision to offer the following technical specifications:
- Package: SOIC-32 Wide Body
- Supply Voltage Range: 5.5V to 27V
- Integrated 5V Voltage Regulator
- High-Speed CAN Transceiver (up to 1 Mbps)
- Operating Temperature Range: -40°C to +125°C
As an integral component in automotive electronics, the MC33742DWR2 by NXP Semiconductors exemplifies innovation and reliability, providing a comprehensive solution for modern vehicle network systems.