EN
  • EN
  • DE

SCH5514E-NS

Part No SCH5514E-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 188866-SCH5514E-NS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCH5514E-NS CAD Model

Description

The SCH5514E-NS from Microchip Technology is a versatile and robust Super I/O controller with LPC interface that offers a comprehensive suite of functionalities tailored for modern computer systems. This advanced integrated circuit is designed to provide a reliable interface for embedded systems and is particularly suited for industrial and server applications where reliability and performance are critical.

Featuring a Low Pin Count (LPC) interface, the SCH5514E-NS ensures seamless communication with the host processor, minimizing pin usage while maintaining a high data throughput. This makes it an ideal choice for systems where board space is at a premium and efficiency is paramount.

The device is equipped with a variety of built-in features, including a keyboard controller with PS/2 mouse support, which simplifies the design of user interfaces. It also includes multiple serial ports, parallel port, and a floppy disk controller, allowing for easy connection of legacy peripherals. Moreover, the SCH5514E-NS provides hardware monitoring capabilities, ensuring that system health can be continuously tracked for parameters such as temperature, voltage, and fan speed.

Its enhanced security features, including a random number generator and a Watchdog Timer, safeguard the system against unauthorized access and system failures. These security measures are essential for mission-critical applications where data integrity and system stability are of utmost importance.

The SCH5514E-NS is also known for its power management capabilities, supporting various sleep states to reduce power consumption and extend the life of battery-powered devices. This makes it an environmentally friendly choice for energy-conscious designs.

In summary, Microchip Technology's SCH5514E-NS is a highly integrated, feature-rich Super I/O controller that delivers exceptional performance and reliability for a wide range of applications. Its comprehensive feature set and power-saving attributes make it a go-to solution for designers looking to optimize their system architecture while ensuring robust connectivity and system monitoring.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,847 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess