Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Applications Automotive
Interface Serial Link Bus Interface
Supply Voltage (V) 8V ~ 18V
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMT
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1218451-MC33660BEF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33660BEF CAD Model

Description

Product Overview: NXP MC33660BEF

The NXP MC33660BEF is a robust serial link interface device designed for vehicle network applications. It facilitates communication between microcontrollers and devices within the vehicle through the Serial Data Link (SDL). This interface is tailored for automotive diagnostic and control applications, ensuring reliable data transmission even in the demanding automotive environment.

Key Features

  • ISO 9141 and ISO 14230 Compliant: The device adheres to established international standards for vehicle diagnostic systems, ensuring compatibility and interoperability with a wide range of automotive diagnostic equipment.
  • Variable Baud Rate: The MC33660BEF supports a flexible baud rate selection, which allows it to cater to different communication speeds required by various devices in the vehicle network.
  • Low Standby Current: With an emphasis on power efficiency, the device features a low standby current, making it suitable for battery-powered applications where power consumption is critical.
  • High-Speed Serial Interface: The device is capable of high-speed data transfer, which is crucial for real-time diagnostic and control tasks within the vehicle.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating the electrical variances commonly found in automotive power systems.

Applications

The NXP MC33660BEF is ideal for a variety of applications within the automotive sector, including but not limited to:

  • Vehicle Diagnostic Interfaces
  • On-Board Diagnostics (OBD)
  • Engine Control Units (ECU)
  • Transmission Control Modules
  • Body Control Modules

Technical Specifications

Parameter Value Supply Voltage 4.5V to 5.5V Operating Temperature Range -40°C to +125°C Package SOIC-8

The NXP MC33660BEF is a highly integrated solution that simplifies the design and deployment of automotive networks. Its robust feature set and adherence to industry standards make it a go-to choice for automotive engineers and system integrators looking to enhance vehicle diagnostics and communication systems.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 48HWQFN / DVI, HDMI Level Switching Interface 48-HWQFNR (7x7)
Need more? Email Us
ECAD model for PTN3300AHF,518
Melexis Technologies NV
IC INTERFACE SPECIALIZED 28QFN / LIN Controller Interface 28-QFN (5x5)
Lowest to $67.4341
ECAD model for MLX80105KLQ-EAA-000-SP
ON Semiconductor
Lowest to $3.1202
ECAD model for LA73026AV
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Need more? Email Us
ECAD model for PI3HDMI511AZLEX
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED 128LQFP / Controller Interface 128-LQFP (14x14)
Need more? Email Us
ECAD model for NCT6627UD
ON Semiconductor
IC PWR MANAGMENT 24TSSOP
Need more? Email Us
ECAD model for MC33560DTBR2
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT
STMicroelectronics
IC INTFACE SPECIALIZED 25UTFBGA / Receiver Interface 25-uTFBGA (3x3)
Need more? Email Us
ECAD model for STCCP27ATBR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5553 $51.1060
48+ $2.0967 $100.6416
74+ $2.0312 $150.3088
102+ $1.9657 $200.5014
132+ $1.9001 $250.8132
177+ $1.7036 $301.5372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention