EN
  • EN
  • DE

STM32MP157CAA3

Part No STM32MP157CAA3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM DUAL CORTEX-A7 650  /  ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 209MHz, 650MHz 448-LFBGA (18x18)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 448-LFBGA
Supplier Device Package 448-LFBGA (18x18)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Other Names STM32MP157CAA3,497-STM32MP157CAA3
Standard Package 420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261857-STM32MP157CAA3
Ultra Librarian 3D Model Ultra Librarian STM32MP157CAA3 CAD Model

Description

STM32MP157CAA3 Microprocessor Overview

The STM32MP157CAA3 is a highly capable microprocessor from STMicroelectronics, designed to offer the perfect balance between processing power, graphical performance, and energy efficiency. This product is part of the STM32 family, which is renowned for its robust architecture and versatility in various applications.

Key Features

  • Dual-Core Configuration: At the heart of the STM32MP157CAA3 is a dual-core Cortex-A7 operating at up to 800 MHz, providing the computational power needed for complex tasks. This is complemented by a Cortex-M4 core dedicated to real-time processing, allowing for a versatile approach to system design.
  • Advanced Graphics: Integrated is a 3D GPU: the Vivante® - OpenGL® ES 2.0, which provides excellent graphical capabilities for embedded systems that require a user interface.
  • Flexible Memory Options: The processor supports a range of external memory interfaces, including DDR3L, LPDDR2, LPDDR3, which allows designers to choose the optimal memory solution for their application.
  • Rich Connectivity: With multiple digital interfaces such as GbE, PCIe, and camera interfaces, the STM32MP157CAA3 can handle a variety of communication protocols, making it ideal for IoT devices and smart industry solutions.
  • Robust Security: Security features including TrustZone and cryptographic acceleration ensure that applications built with the STM32MP157CAA3 can protect sensitive data and operations.

Applications

The STM32MP157CAA3 is designed for a wide range of applications. Its processing capabilities make it suitable for complex operating systems like Linux, while its real-time performance is ideal for control systems. It is commonly used in industrial automation, consumer electronics, smart home devices, and medical equipment.

Development Support

STMicroelectronics provides extensive development support for the STM32MP157CAA3, including software tools, development kits, and a strong community forum. This ensures that engineers can reduce development time and bring products to market faster.

With its combination of performance, graphics, and security, the STM32MP157CAA3 is a compelling choice for designers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5871 $67.7613
7+ $18.5329 $129.7303
10+ $17.9538 $179.5380
14+ $17.3747 $243.2458
18+ $16.7955 $302.3190
24+ $15.0580 $361.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess