EN
  • EN
  • DE

STGWT30HP65FB

Part No STGWT30HP65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT TRENCH 650V 60A TO3P  /  IGBT Trench Field Stop 650 V 60 A 260 W Through Hole TO-3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series HB
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 30A
Power - Max 260 W
Switching Energy 293µJ (off)
Input Type Standard
Gate Charge 149 nC
Td (on/off) @ 25°C -/146ns
Test Condition 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 140 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number STGWT30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 600
Win Source Part Number 1108222-STGWT30HP65FB
Ultra Librarian 3D Model Ultra Librarian STGWT30HP65FB CAD Model

Description

STGWT30HP65FB - High-Efficiency IGBT from STMicroelectronics

The STGWT30HP65FB is a cutting-edge insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This high-performance IGBT is designed to cater to a wide range of power applications, particularly those requiring high efficiency and reliability. With its advanced trench gate field-stop technology, the STGWT30HP65FB provides an optimal blend of low conduction and switching losses, making it an excellent choice for energy-conscious designs.

Key Features

  • Voltage Rating: The device is rated for a maximum collector-emitter voltage of 650V, which is suitable for applications with high voltage requirements.
  • Current Rating: It can handle a continuous collector current of 30A at 25°C, ensuring robust performance for a variety of power-intensive tasks.
  • High Switching Speed: The IGBT boasts a fast switching speed, which is crucial for reducing energy losses during power conversion processes.
  • Low Saturation Voltage: The low on-state collector-emitter saturation voltage (V<sub>CE(sat)) minimizes conduction losses and improves overall efficiency.
  • Co-Packaged Diode: A co-packaged ultrafast soft recovery anti-parallel diode further enhances the performance by providing efficient freewheeling and clamping operations.

Applications

The STGWT30HP65FB is versatile and can be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Induction Heating Systems
  • Solar Inverters
  • High-Performance Drives

Enhanced Reliability

Reliability is a hallmark of STMicroelectronics' products, and the STGWT30HP65FB is no exception. It is engineered to withstand rugged environmental conditions and is characterized by its robustness and long operational life. With its maximum junction temperature of 175°C, it ensures stable performance even under thermal stress.

In summary, the STGWT30HP65FB from STMicroelectronics is an exceptional IGBT that offers a combination of high efficiency, fast switching, and reliability, making it an ideal choice for engineers and designers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7964 $51.7660
135+ $0.7460 $100.7100
210+ $0.7208 $151.3680
300+ $0.6704 $201.1200
390+ $0.6452 $251.6280
485+ $0.6200 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess